EN
  • EN
  • DE

IP4221CZ6-XS

Part No IP4221CZ6-XS
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1138+
Reference case BGA
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 710452-IP4221CZ6-XS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP4221CZ6-XS CAD Model

Description

Overview of NXP Product IP4221CZ6-XS

The IP4221CZ6-XS is a cutting-edge ESD protection device from NXP Semiconductors, designed to safeguard sensitive electronic components from electrostatic discharge (ESD) damage. This compact and efficient solution is an ideal choice for high-speed data line applications where space is at a premium and protection is paramount.

Key Features

  • ESD Protection: The device offers robust ESD protection for high-speed data lines, ensuring that your electronic devices are shielded from the harmful effects of sudden electrostatic discharges.
  • Low Capacitance: With its ultra-low capacitance design, the IP4221CZ6-XS minimizes signal degradation, making it perfect for preserving signal integrity in high-speed communication interfaces.
  • Small Package: Housed in a small 6-pin WLCSP (Wafer Level Chip Scale Package), this product is designed for space-constrained applications, allowing for a compact footprint on printed circuit boards.
  • Multi-Line Protection: The device is capable of protecting up to five data lines simultaneously, offering a comprehensive solution for multi-line interfaces.
  • High Surge Capability: It is engineered to withstand high surge currents, providing durable and long-lasting protection against transient voltage spikes.

Applications

The IP4221CZ6-XS is ideal for a wide range of applications, particularly where high-speed data integrity and ESD protection are critical. Some common applications include:

  • USB 2.0 and USB 3.0 interfaces
  • HDMI and DisplayPort interfaces
  • Mobile and portable devices
  • Digital cameras and audio devices
  • Notebook and desktop computers

Technical Specifications

Below are some of the technical specifications of the IP4221CZ6-XS:

  • ESD protection up to 15 kV contact discharge
  • Very low dynamic resistance
  • Clamping voltage: Low to moderate
  • Operating temperature range: -40°C to +85°C

With its combination of high-performance ESD protection, low capacitance, and small package size, the NXP IP4221CZ6-XS is an excellent choice for designers looking to enhance the reliability and longevity of their high-speed digital interfaces.

You May Also Be Interested in

Broadcom Limited
Ultra Low Power 10 MBd Digital CMOS Optocouplers | OPTOISO 5KV 2CH PUSH PULL 8SO
Lowest to $4.9850
Rohm Semiconductor
For Power amplification (-100V, -8A)
Lowest to $0.2952
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Advanced Power Electronics Corp.
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
STMicroelectronics
HIGH SPEED 4K x 8 CMOS PROM/RPROM
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5429 $59.7190
260+ $0.4458 $115.9080
405+ $0.4320 $174.9600
555+ $0.4170 $231.4350
720+ $0.4031 $290.2320
960+ $0.3615 $347.0400
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess