EN
  • EN
  • DE

IP4302CX2/LF,315

Part No IP4302CX2/LF,315
Manufacturer NXP / Nexperia
Catalog TVS - Diodes
Description TVS DIODE 2CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type Steering (Rail to Rail)
Unidirectional Channels 1
Minimum Breakdown Voltage 14V
Applications General Purpose
Capacitance @ Frequency 10pF @ 1MHz
Temperature Range - Operating -35°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 2-CSP
Win Source Part Number 1045682-IP4302CX2/LF,315
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian IP4302CX2/LF,315 CAD Model

Description

Product Overview: IP4302CX2/LF,315 by NXP Semiconductors

The IP4302CX2/LF,315 is a state-of-the-art EMI filter and ESD protection device manufactured by NXP Semiconductors, designed to provide a comprehensive solution for signal integrity and safety in sensitive electronics. This compact component is essential for maintaining the performance and longevity of modern electronic devices that are susceptible to electromagnetic interference (EMI) and electrostatic discharge (ESD).

Key Features

  • EMI Filtering: The IP4302CX2/LF,315 is equipped with integrated low-pass filters that effectively attenuate unwanted high-frequency noise, ensuring clear signal transmission and reducing the potential for malfunctions in electronic circuits.
  • ESD Protection: It offers robust ESD protection to IEC 61000-4-2 Level 4 standards, safeguarding sensitive components against electrostatic discharges that can occur during handling or operation.
  • Compact Design: The device comes in a small 6-lead WLCSP (Wafer Level Chip-Size Package), making it ideal for space-constrained applications without compromising on performance.
  • Low Insertion Loss: It features low insertion loss, preserving signal integrity and ensuring minimal impact on the signal strength over a broad frequency range.
  • High Cut-off Frequency: The high cut-off frequency of the integrated filters allows for the passage of desired signals while blocking unwanted noise, making it suitable for high-speed data lines.

Applications

The IP4302CX2/LF,315 is versatile and can be used across a wide range of applications where signal integrity and component protection are critical. It is particularly useful in:

  • Mobile and portable devices
  • Data lines for USB 2.0 and 3.0 interfaces
  • High-speed communication ports
  • Consumer electronics such as smartphones, tablets, and laptops
  • Industrial controls and automotive systems requiring robust EMI and ESD defenses

Conclusion

The IP4302CX2/LF,315 by NXP Semiconductors is an indispensable component for designers looking to enhance the durability and reliability of their electronic products. Its integration of EMI filtering and ESD protection into a single, compact package not only simplifies the design process but also contributes to the overall performance and safety of the end application.

You May Also Be Interested in

Microsemi Corporation
TVS DIODE 75VWM 14SOIC / Clamp 12A (8/20µs) Ipp Tvs Diode Surface Mount 14-SOIC
Lowest to $1.9589
Vishay
TVS DIODE 33VWM 53.3VC SMC
Lowest to $0.2758
Nexperia USA Inc.
TVS DIODE 24VWM 70VC SOT23
Lowest to $0.1426
ON Semiconductor
TVS DIODE 11.1VWM 18.2VC SMB
Need more? Email Us
STMicroelectronics
TVS DIODE 24VWM 44.3VC SMA
Lowest to $0.1516
Bourns Inc.
TVS DIODE 24VWM 38.9VC DO214AB
Lowest to $0.6412
Bourns Inc.
TVS DIODE 3VWM 10.9VC SMD
Need more? Email Us
Vishay
TVS DIODE 15.3VWM 25.2VC DO204AC
Lowest to $0.2313
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess