EN
  • EN
  • DE

IP4853CX24/LF,135

Part No IP4853CX24/LF,135
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC LEVEL SHIFT MEMORY 24WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Applications Cell Phones, Digital Cameras, Media Players
Supply Voltage - Operating 1.62 V to 2.1 V
Case / Package 24-WLCSP (5x5)
Mounting Surface Mount
Win Source Part Number 1045708-IP4853CX24/LF,135
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian IP4853CX24/LF,135 CAD Model

Description

The IP4853CX24/LF,135 is a state-of-the-art ESD protection device from NXP Semiconductors designed to safeguard high-speed interfaces from electrostatic discharge (ESD) and other voltage-induced transient events. This component is particularly tailored for applications that demand robust protection without compromising signal integrity, making it an ideal choice for consumer electronics, communication systems, and computing devices.

Key Features

  • High-Speed Interface Protection: The IP4853CX24/LF,135 is engineered to protect high-speed data lines, such as those used in USB 2.0, HDMI, and other serial interfaces.
  • Low Capacitance: With its low loading capacitance, this device ensures minimal signal distortion, which is crucial for maintaining the integrity of high-speed data transmissions.
  • Enhanced ESD Performance: It offers superior ESD protection exceeding IEC 61000-4-2 level 4 standards, capable of withstanding ESD strikes of up to 8 kV contact discharge.
  • Integration: This product integrates multiple protection channels in a single package, reducing the need for additional components and simplifying PCB design.
  • Lead-Free and RoHS Compliant: The IP4853CX24/LF,135 adheres to environmental regulations with its lead-free and RoHS-compliant design.

Applications

The versatility of the IP4853CX24/LF,135 makes it suitable for a wide range of applications, including:

  • Portable Electronics
  • Set-Top Boxes
  • Personal Computers and Peripherals
  • Mobile Phones and Accessories
  • Digital Cameras and Camcorders

Package and Quality

Encased in a compact, leadless package, the IP4853CX24/LF,135 is designed for space-constrained applications while providing robust protection. Quality and reliability are hallmarks of NXP products, and this device is no exception, ensuring long-term performance in a wide range of environmental conditions.

Conclusion

The IP4853CX24/LF,135 from NXP Semiconductors offers an optimal combination of ESD protection, low capacitance, and high integration. Its advanced features and compliance with environmental standards make it a smart and responsible choice for designers looking to enhance the durability and reliability of their high-speed data interfaces.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess