EN
  • EN
  • DE

IP4855CX25/P

Part No IP4855CX25/P
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 825930-IP4855CX25/P
Ultra Librarian 3D Model Ultra Librarian IP4855CX25/P CAD Model

Description

The NXP IP4855CX25/P is a high-performance Electrostatic Discharge (ESD) protection device designed to safeguard high-speed interfaces from damaging ESD strikes. This component is an essential addition to any design where interface lines are exposed to the external environment, making it a critical choice for maintaining the integrity and longevity of electronic systems.

Key Features

  • High ESD Protection: With its capability to withstand ESD discharges up to 15 kV (air and contact discharge) as per the IEC 61000-4-2 standard, the IP4855CX25/P ensures robust protection for sensitive circuits.
  • Low Capacitance: The device features ultra-low line capacitance, typically around 0.7 pF, which makes it suitable for high-speed data lines without significant signal attenuation.
  • Low Clamping Voltage: It offers a low clamping voltage, which is crucial for protecting modern electronics with delicate circuit components that can be damaged by excessive voltage levels during an ESD event.
  • Multiple Channel Protection: The device provides protection for up to five data lines, making it an efficient solution for compact designs that require multiple lines to be safeguarded simultaneously.
  • Small Package Size: Housed in a small leadless package, the IP4855CX25/P saves valuable board space and is ideal for space-constrained applications.

Applications

The NXP IP4855CX25/P is versatile and can be used in a variety of applications. It is particularly well-suited for protecting high-speed data interfaces such as USB 2.0, HDMI, DVI, and Ethernet. Additionally, its high ESD protection level makes it an excellent choice for consumer electronics, mobile devices, and other portable applications where interfaces are frequently handled and are at risk of ESD exposure.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the IP4855CX25/P is no exception. This ESD protection device is manufactured to high standards, ensuring both performance reliability and operational longevity in the most demanding electronic environments.

You May Also Be Interested in

Microchip Technology
IC SMART CARD CTLR 16QFN / Interface
Need more? Email Us
Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
Infineon Technologies
SAB82538 - HSCX HIGH-LEVEL SERI / Interface
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Intel
PCI-TO ISA/IDE XCELERATOR(PIIX4E
Lowest to $13.4465
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9958 $62.9622
21+ $5.7404 $120.5484
32+ $5.5602 $177.9264
43+ $5.3811 $231.3873
56+ $5.2021 $291.3176
75+ $4.6639 $349.7925
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess