EN
  • EN
  • DE

ISP1761BE-S

Part No ISP1761BE-S
Manufacturer NXP / Nexperia
Catalog Interface - Controllers
Description USB Controller USB 2.0, OTG 128-LQFP (14x20)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Controllers
Manufacturer NXP
Packaging Tray
Protocol USB
Function Controller
Interface Parallel
Standards USB 2.0, OTG
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 128-LQFP
Manufacturer Device Package 128-LQFP (14x20)
Win Source Part Number 125288-ISP1761BE-S
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ISP1761BE-S CAD Model

Description

NXP ISP1761BE-S High-Speed USB On-The-Go Controller

The NXP ISP1761BE-S is a versatile USB On-The-Go (OTG) controller, designed for embedded systems that require high-speed USB connectivity with multi-role capabilities. This powerful chip is an ideal solution for a wide range of applications, including portable devices, networking, and communication equipment.

Key Features:

  • High-Speed USB 2.0 Interface: The ISP1761BE-S supports high-speed USB 2.0 data transfer rates of up to 480 Mbps, ensuring fast and efficient communication between devices.
  • On-The-Go Functionality: With USB OTG support, this controller can act as either a host or a peripheral device, allowing for direct communication between two USB devices without the need for a PC.
  • Integrated PHY: The chip includes a built-in Physical Layer (PHY) transceiver, which simplifies the design process and reduces the need for external components.
  • Multiple Interfaces: It offers a variety of interfaces including a parallel interface for connection to microprocessors and a serial interface for use with microcontrollers, making it highly adaptable to different system architectures.
  • Programmable Interface: The ISP1761BE-S features a programmable interface that allows for customization and flexibility in various applications and systems.

Advanced Capabilities:

The NXP ISP1761BE-S is equipped with advanced capabilities that make it a robust solution for managing USB connections. It includes support for multiple endpoints, with dedicated FIFOs that optimize data flow and system performance. The controller also supports Isochronous data transfer, which is essential for audio and video applications that require synchronized data streaming.

Energy Efficiency:

Energy efficiency is a critical aspect of modern electronics, and the ISP1761BE-S addresses this by featuring low-power modes and intelligent power management. This ensures that devices utilizing this controller can conserve energy and extend battery life without compromising functionality.

Application Versatility:

With its comprehensive feature set, the NXP ISP1761BE-S is suitable for a broad spectrum of applications, from industrial control systems to consumer electronics, such as digital cameras, printers, and portable media players. Its ability to handle complex USB tasks with ease makes it a go-to choice for developers looking to integrate USB OTG functionality into their designs.

Overall, the NXP ISP1761BE-S is a high-performance USB OTG controller that combines speed, flexibility, and energy efficiency, making it a valuable component in any USB-enabled embedded system.

You May Also Be Interested in

Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
Microchip Technology
IC USB HUB CONTROLLER 48VQFN / USB Hub Controller USB 2.0 USB Interface 48-SQFN (7x7)
Need more? Email Us
Microchip Technology
IC ETHERNET CTLR USB 56SQFN / Ethernet Bridge, USB to Ethernet USB 2.0 USB Interface 56-SQFN (8x8)
Lowest to $18.4318
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286
MaxLinear Inc
IC USB HID-UART BRIDG 4CH 64LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 64-LQFP (10x10)
Lowest to $23.1233
Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
Microchip Technology
IC HUB CTLR USB 56VQFN / USB Hub Controller USB 2.0, USB 3.2 USB Interface 56-VQFN (7x7)
Lowest to $11.6245
Microchip Technology
IC USB 3.1 TO ETHER CNTRL 64SQFN / USB Bridge, USB to Ethernet USB 3.1 Ethernet Interface 64-SQFN (9x9)
Lowest to $23.1418

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.6415 $65.2830
5+ $26.7833 $133.9165
7+ $25.9459 $181.6213
10+ $25.1097 $251.0970
12+ $24.2723 $291.2676
16+ $21.7614 $348.1824
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,280 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess