EN
  • EN
  • DE

KMA220J

Part No KMA220J
Manufacturer NXP / Nexperia
Catalog Position Sensors - Angle, Linear Position Measuring
Description SENSOR ANGLE 180DEG PC PIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Magnetoresistive Sensor Angle External Magnet, Not Included PC Pin
Manufacturer NXP
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 160°C
Mounting Through Hole
Package 4-SIP Module
Case / Package 4-SIL
Family Name KMA22
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-14108-6, 934065498118, KMA220J-ND, 568-14108-1, 568-14108-2
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922486-KMA220J
Ultra Librarian 3D Model Ultra Librarian KMA220J CAD Model

Description

The NXP KMA220J is a high-precision dual magnetic rotary encoder designed for versatile positioning and speed sensing applications. This advanced sensor is built upon NXP’s innovative magnetic sensing technology, offering robust and reliable performance even in the most demanding environments.

Key Features

  • Integrated Magneto-Resistive Sensors: The KMA220J features two magneto-resistive sensors that provide accurate angular position measurement with a wide range of magnetic field strengths.
  • Programmable Angular Range: Users can program the angular range from 0 to 360 degrees, allowing for customization to specific application requirements.
  • High Resolution: The device delivers high-resolution output, ensuring precise readings for critical applications.
  • Temperature Compensation: The KMA220J includes built-in temperature compensation, maintaining accuracy across a broad temperature range.
  • Digital Signal Processing: With advanced digital signal processing, the encoder provides clean, reliable outputs that are immune to electrical noise.

Applications

The NXP KMA220J is ideal for a variety of applications where precise motion sensing is required, including:

  • Automotive steering and pedal position sensing
  • Industrial motor control and robotics
  • Consumer electronics
  • Medical equipment

Technical Specifications

Parameter Specification Supply Voltage 4.5V to 5.5V Output Signal Digital PWM Operating Temperature Range -40°C to +125°C Package SOT-23

With its combination of durability, precision, and flexibility, the NXP KMA220J is a top choice for engineers and designers who require a reliable sensor for their sophisticated control systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
SENSOR ANGLE SMD / Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Lowest to $3.0651
Infineon Technologies
SPEED SENSORS 8DSO / Magnetoresistive Sensor Angle External Magnet, Not Included Gull Wing
Lowest to $4.7881
NXP / Nexperia
IC MAGN FIELD SENSOR SGL DIE / Magnetoresistive Sensor Angle External Magnet, Not Included
Need more? Email Us
Monolithic Power Systems Inc.
12-BIT, AUTOMOTIVE ANGLE SENSORW / Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Lowest to $5.7755
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD / Hall Effect Sensor Rotary Position External Magnet, Not Included Gull Wing
Need more? Email Us
Bourns Inc.
SENSOR ROTARY 340DEG SOLDER LUG / Hall Effect Sensor Rotary Position Flatted Shaft Solder Lug
Lowest to $59.9117
Monolithic Power Systems Inc.
14-BIT, DIGITAL, CONTACTLESS ANG / Hall Effect Sensor Angle External Magnet, Not Included SMD (SMT) Tab
Lowest to $2.3583
ALPS Electric
SENSOR ROTARY 333DEG SMD
Lowest to $0.7799
Melexis Technologies NV
SENSOR ROTARY 360DEG SMD / Hall Effect Sensor Rotary Position External Magnet, Not Included Gull Wing
Lowest to $19.8649

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8877 $58.3155
37+ $3.1901 $118.0337
57+ $3.0896 $176.1072
78+ $2.9903 $233.2434
100+ $2.8910 $289.1000
134+ $2.5918 $347.3012
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess