EN
  • EN
  • DE
  • IT

KTY82/120/C/B3,215

Part No KTY82/120/C/B3,215
Manufacturer NXP / Nexperia
Catalog Moisture Sensors, Humidity
Description KTY82_SER - Silicon temperature sensors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT
Contact Plating Tin
Maximum Operating Temperature 150 °C
Min Operating Temperature -55 °C
Number of Pins 3
Output Type Analog
Packaging Tape & Reel
RoHS Compliant
Win Source Part Number 1009927-KTY82/120/C/B3,215
Categories Moisture Sensors,Humidity
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian KTY82/120/C/B3,215 CAD Model

Description

The KTY82/120/C/B3,215 is a silicon temperature sensor designed and manufactured by NXP Semiconductors, a trusted name in the industry. This sensor is part of the KTY82 series, known for its high accuracy and stability over a wide temperature range. It is a preferred choice for precision temperature measurement in various applications.

Key Features

  • Temperature Range: The sensor operates over a broad temperature range, making it suitable for diverse environments.
  • Sensitivity: It provides excellent sensitivity, which ensures precise temperature readings.
  • Long-term Stability: The KTY82/120/C/B3,215 is designed to maintain its accuracy over time, ensuring reliable performance for the life of the product.
  • Package: The device comes in a compact, surface-mount package, making it easy to integrate into various electronic systems.

Applications

The KTY82/120/C/B3,215 temperature sensor is versatile and can be used in a wide range of applications, including but not limited to:

  • Automotive systems
  • Industrial temperature control
  • Consumer electronics
  • Medical equipment

Technical Specifications

Parameter Value Resistance at 25°C 2 kΩ Temperature Coefficient Positive Operating Temperature Range -55°C to +150°C Package / Case SOD-70

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The KTY82/120/C/B3,215 is manufactured with stringent quality control processes to ensure it meets the industry standards for reliability and performance.

Ordering Information

For ordering, the product is identified by its unique part number KTY82/120/C/B3,215. It is supplied in tape and reel packaging, suitable for automated assembly processes. For detailed ordering and shipping information, please refer to the NXP Semiconductors official website or contact their customer service.

You May Also Be Interested in

Microchip Technology
Factory programmed temperature switch, active high, push
Lowest to $2.1940
ABLIC U.S.A. Inc.
SENSOR ANALOG -55C-130C WLP-4B / Temperature Sensor Analog, Local -55°C ~ 130°C -11.77mV/°C WLP-4B
Need more? Email Us
ABLIC U.S.A. Inc.
SENSOR DIGITAL 0C-65C HSNT8-A / Temperature Sensor Digital, Local 0°C ~ 65°C 0.0625°C HSNT-8-A
Lowest to $1.1532
Silicon Labs
Humidity/Temperature Sensor Digital Serial (I2C) 6-Pin DFN EP T/R / SENS HUMID/TEMP 3.6V I2C 2% 6DFN
Lowest to $7.1279
Silicon Labs
SENSOR HUMI/TEMP 3.6V I2C 2% DFN
Lowest to $15.4504
Sensirion AG
Humidity/Temperature Sensor Digital Serial (2-Wire, I2C) Automotive 6-Pin DFN EP T/R / SENSOR HUMID/TEMP 3V I2C 3% SMD
Lowest to $2.2662
Microchip Technology
SENSOR DIGITAL -55C-125C 8SOIC / Temperature Sensor Digital, Local/Remote -55°C ~ 125°C 7 b 8-SOIC
Need more? Email Us
Sensirion AG
HUMIDITY AND TEMPERATURE SENSOR
Lowest to $218.0452
Sensirion AG
Lowest to $2.1978

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess