EN
  • EN
  • DE

SHTC1-CJN-01

Part No SHTC1-CJN-01
Manufacturer Sensirion AG
Catalog Moisture Sensors, Humidity
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sensirion AG
Category Sensors,Transducers
Family Moisture Sensors,Humidity
Win Source Part Number 189506-SHTC1-CJN-01
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SHTC1-CJN-01 CAD Model

Description

The SHTC1-CJN-01 is a digital humidity and temperature sensor from Sensirion AG. This sensor is known for its small size, low power consumption, and cost-effectiveness, making it suitable for high-volume applications. The SHTC1-CJN-01 combines capacitive humidity and bandgap temperature sensors with an ADC, signal processing, and an I2C interface on a single CMOSens® chip.

Applications:

  • Consumer electronics
  • Wearable devices
  • Home automation systems
  • Internet of Things (IoT) devices
  • Mobile phones
  • HVAC systems
  • White goods (e.g., refrigerators, washing machines)

Features:

  • Fully calibrated and linearized digital output
  • I2C interface
  • Typical accuracy of ±3% RH and ±0.4°C
  • Supply voltage range of 1.62 V to 3.6 V
  • Ultra-low power consumption
  • Reflow solderable
  • Small footprint

Benefits:

  • Cost-effective: Provides accurate measurements at a competitive price point.
  • Low power consumption: Extends battery life in portable devices.
  • Small size: Enables integration into space-constrained applications.
  • Easy to use: The digital I2C interface simplifies interfacing with microcontrollers.
  • Reliable performance: Delivers stable and accurate measurements.
  • Suitable for high-volume applications: Designed for mass production environments.

Additional Details:

The SHTC1-CJN-01 is designed for high-volume applications where cost and power consumption are critical factors. Its reflow solderability simplifies manufacturing processes. The sensor's low power consumption is achieved through optimized circuit design and efficient use of power management techniques. It's designed to operate across a wide temperature and humidity range, making it suitable for various environments. The I2C address is fixed. It’s a suitable choice when size and cost are primary design constraints.

You May Also Be Interested in

Sensirion AG
SENSOR HUMID/TEMP
Lowest to $27.6493
Melexis Technologies NV
SENSOR DGTL -40C-85C TO39 / Temperature Sensor Digital, Infrared (IR) -40°C ~ 85°C 16 b TO-39
Need more? Email Us
Melexis Technologies NV
SENSOR DGTL -20C-85C 5SFN / Temperature Sensor Digital, Infrared (IR) -20°C ~ 85°C 5-SFN (3x3)
Lowest to $19.5208
NXP / Nexperia
Need more? Email Us
Sensirion AG
SENSOR HUMI/TEMP I2C 2% SMD
Lowest to $0.6603
Microchip Technology
IC Temp Sensr 3V Progbl 8MSOP
Need more? Email Us
Honeywell
SENSOR HUMID/TEMP 5V I2C 4% SMD
Lowest to $17.2059
NXP / Nexperia
Temp Sensor Digital Serial (2-Wire, I2C) 8-Pin TSSOP T/R
Lowest to $0.2818
Microchip Technology
SENSOR INTERNAL -20C-125C 8WDFN / Temperature Sensor Internal -20°C ~ 125°C 11 b 8-WDFN (2x3)
Lowest to $3.1081

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9623 $58.8690
75+ $1.6101 $120.7575
115+ $1.5593 $179.3195
155+ $1.5096 $233.9880
200+ $1.4588 $291.7600
265+ $1.3086 $346.7790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,940 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess