EN
  • EN
  • DE

LD6806CX4/33H,315

Part No LD6806CX4/33H,315
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V 200MA 4WLCSP  /  Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-WLCSP (0.76x0.76)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 3.3V
Voltage Dropout (Max) 0.1V @ 200mA
Current - Output 200mA
Current - Quiescent (Iq) 100 µA
Current - Supply (Max) 250 µA
PSRR 55dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 4-XFBGA, WLCSP
Supplier Device Package 4-WLCSP (0.76x0.76)
Base Product Number LD680
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NEXNXPLD6806CX4/33H,315,2156-LD6806CX4/33H315,568-8432-2,2156-LD6806CX4/33H,315-ND,568-8432-1,568-8432-6,2156-LD6806CX4/33H315-NXTR-ND,934065416315,954-LD6806CX4/33H315
Standard Package 9,000
Win Source Part Number 1069176-LD6806CX4/33H,315
Ultra Librarian 3D Model Ultra Librarian LD6806CX4/33H,315 CAD Model

Description

The LD6806CX4/33H,315 is an advanced low-dropout (LDO) voltage regulator from NXP Semiconductors, designed to deliver a stable and precise output voltage. This high-performance LDO regulator is suitable for a wide range of applications, including portable devices, microcontrollers, and other digital electronics that require consistent power supply.

Key Features

  • Output Voltage: This device provides a fixed output voltage of 3.3V, which is ideal for powering 3.3V logic devices and microcontrollers.
  • Low Dropout: The LD6806CX4/33H,315 boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, minimizing power loss and improving overall system efficiency.
  • High Accuracy: With a precision output voltage tolerance, this LDO regulator maintains a stable voltage supply even under varying load conditions, making it highly reliable for sensitive electronic circuits.
  • Current Capability: It can deliver up to 150 mA of continuous output current, making it suitable for a variety of low-power applications.
  • Package: The device comes in a small, leadless 4-pin package (XSON4), which is optimized for space-constrained applications.
  • Temperature Range: It operates over a wide temperature range, making it versatile for use in different environmental conditions.
  • Protection Features: The LD6806CX4/33H,315 includes built-in protection features such as over-current protection and thermal shutdown, enhancing the safety and longevity of the application.

Applications

The NXP LD6806CX4/33H,315 LDO voltage regulator is an excellent choice for applications requiring a stable and efficient power supply. Its compact size and high reliability make it particularly well-suited for:

  • Portable and wearable devices
  • Wireless communication systems
  • Healthcare monitoring equipment
  • IoT devices
  • Energy-harvesting applications
  • Power management for microcontrollers and digital ICs

In summary, the LD6806CX4/33H,315 from NXP is a robust, high-performance LDO voltage regulator that offers a compact solution for a wide range of electronic applications. Its precision, efficiency, and protective features ensure reliable operation for critical components in complex systems.

You May Also Be Interested in

Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess