EN
  • EN
  • DE

LD6806TD/28H,125

Part No LD6806TD/28H,125
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.8V 200MA 5TSOP  /  Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 5-TSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr NXP USA Inc.
Package Tape & Reel
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 2.8V
Voltage Dropout (Max) 0.13V @ 200mA
Current - Output 200mA
Current - Quiescent (Iq) 100 µA
Current - Supply (Max) 250 µA
PSRR 55dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package 5-TSOP
Base Product Number LD680
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-LD6806TD/28H125-NXTR,934065838125,568-10031-2,NEXNXPLD6806TD/28H,125,568-10031-1,568-10031-6,LD6806TD/28H,125-ND,LD6806TD28H125
Standard Package 3,000
Win Source Part Number 1000364-LD6806TD/28H,125
Ultra Librarian 3D Model Ultra Librarian LD6806TD/28H,125 CAD Model

Description

The NXP LD6806TD/28H,125 is a high-performance, low dropout (LDO) voltage regulator designed for a wide variety of applications. This efficient and reliable component ensures a stable voltage supply, making it an ideal choice for sensitive electronics that require a constant power source.

Key Features

  • Low Dropout Voltage: The LD6806TD/28H,125 boasts an exceptionally low dropout voltage, which means it can maintain output voltage regulation with a minimal difference between the input and output voltages. This feature is crucial for battery-powered devices where maximizing the use of the available input voltage is necessary.
  • High Accuracy: With a precision output voltage tolerance, this LDO ensures a stable and accurate voltage supply to the most demanding circuits, reducing the risk of malfunction or damage to sensitive components.
  • Wide Operating Temperature Range: The device operates effectively across a broad temperature range, making it suitable for industrial and automotive applications where temperature conditions can be extreme.
  • Low Quiescent Current: The LD6806TD/28H,125 is designed for energy efficiency, with a low quiescent current that minimizes power consumption when the device is in idle mode, thereby extending battery life in portable applications.

Applications

The versatility of the NXP LD6806TD/28H,125 makes it a perfect fit for a range of applications including:

  • Mobile phones and personal media devices
  • Portable gaming systems
  • Wireless communication devices
  • GPS receivers
  • Healthcare monitoring devices
  • Automotive electronics

Technical Specifications

The LD6806TD/28H,125 comes with a set of technical specifications that ensure its performance in various conditions:

  • Output Voltage: 2.8V
  • Output Current: Up to 150mA
  • Dropout Voltage: Extremely low at light loads
  • Package: Small 6-pin leadless package (SOT886)

With its robust design and high reliability, the NXP LD6806TD/28H,125 LDO voltage regulator is an excellent choice for designers looking for a cost-effective solution to maintain a stable power supply in their electronic products.

You May Also Be Interested in

Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess