EN
  • EN
  • DE

LD6938CX6/3333PLJ

Part No LD6938CX6/3333PLJ
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.3V/3.3V 6WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 6-WLCSP (1.2x0.80)
Manufacturer NXP
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 6-XFBGA, WLCSP
Case / Package 6-WLCSP (1.2x0.80)
Family Name LD693
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 4500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922866-LD6938CX6/3333PLJ
Ultra Librarian 3D Model Ultra Librarian LD6938CX6/3333PLJ CAD Model

Description

The NXP LD6938CX6/3333PLJ is a cutting-edge semiconductor device designed to meet the demanding requirements of modern electronic systems. This high-performance product is a testament to NXP's commitment to providing innovative solutions that drive the electronics industry forward.

Key Features

  • Advanced Technology: Built on NXP's proprietary technology, the LD6938CX6/3333PLJ offers exceptional performance and reliability, making it suitable for a wide range of applications.
  • High-Speed Operation: This device is engineered to operate at high speeds, ensuring efficient processing and data handling for time-sensitive tasks.
  • Low Power Consumption: Despite its high performance, the LD6938CX6/3333PLJ is designed to be energy-efficient, helping to reduce power usage and extend battery life in portable devices.
  • Compact Form Factor: The compact size of the LD6938CX6/3333PLJ makes it an ideal choice for space-constrained applications, without compromising on functionality or power.

Applications

The versatility of the NXP LD6938CX6/3333PLJ allows it to be used in a variety of applications, including:

  • High-speed computing systems
  • Advanced communication devices
  • Automotive electronics
  • Industrial control units
  • Portable consumer electronics

Quality and Reliability

NXP is known for its rigorous quality control and the LD6938CX6/3333PLJ is no exception. Each unit is subjected to extensive testing to ensure it meets the highest standards of quality and reliability that NXP's customers have come to expect.

Technical Specifications

For detailed technical specifications, design resources, and support documentation, customers are encouraged to visit NXP's official website or contact their local NXP sales office.

With the NXP LD6938CX6/3333PLJ, designers and engineers can trust that they are incorporating a top-tier product into their systems that delivers unparalleled performance and value.

You May Also Be Interested in

MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
SP Amp Log Detector/Controller Single 5.5V 16-Pin LFCSP EP T/R
Lowest to $10.6918
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess