EN
  • EN
  • DE

LM219

Part No LM219
Manufacturer NXP / Nexperia
Description Dual voltage comparator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1197070-LM219
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM219 CAD Model

Description

The LM219 from NXP Semiconductors is a high-performance dual voltage comparator designed to operate over a wide range of voltages, from a single 2V supply up to a dual ±15V supply. Its low supply current, combined with its ability to function at various voltage levels, makes it an ideal choice for battery-powered devices and various other applications where power efficiency is crucial.

Key Features

  • Wide Voltage Range: Capable of operating from a single 2V supply to a dual ±15V supply, offering great flexibility for various circuit designs.
  • Low Supply Current: With its low supply current, the LM219 is optimized for power-sensitive applications, ensuring minimal drain on power sources.
  • Fast Response Time: The device boasts a typical response time of 1.3 microseconds, enabling quick and accurate voltage comparisons, which is essential for high-speed signal processing.
  • Dual Comparators: Contains two independent voltage comparators, allowing it to handle multiple tasks simultaneously, increasing the efficiency of the overall system.
  • Output Compatibility: The output of the LM219 can directly interface with TTL, MOS, and CMOS logic systems without additional components, making it highly versatile for integration into a wide range of electronic circuits.

Applications

The LM219 is used in a variety of applications due to its versatility and performance characteristics. Some common applications include:

  • Limit comparators
  • Simple analog to digital converters
  • Voltage monitoring
  • Window detectors
  • Waveform generators
  • Timing circuits and oscillators

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability, and the LM219 is no exception. It is built to meet the rigorous standards expected of industrial-grade components, ensuring stable operation even under challenging conditions. Whether used in consumer electronics or industrial equipment, the LM219 provides a reliable solution for voltage comparison needs.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8720 $61.0400
165+ $0.7161 $118.1565
250+ $0.6930 $173.2500
345+ $0.6711 $231.5295
445+ $0.6491 $288.8495
600+ $0.5821 $349.2600
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess