EN
  • EN
  • DE

LPC1825JET100/MP100

Part No LPC1825JET100/MP100
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828191-LPC1825JET100/MP100
Ultra Librarian 3D Model Ultra Librarian LPC1825JET100/MP100 CAD Model

Description

NXP LPC1825JET100/MP100 Microcontroller

The LPC1825JET100/MP100 is a high-performance microcontroller from NXP Semiconductors, designed to meet the rigorous demands of modern embedded applications. This device is part of the LPC1800 series, which is known for its excellent efficiency, reliability, and a wide range of features.

The LPC1825JET100/MP100 is built on an ARM Cortex-M3 processor, which operates at frequencies of up to 150 MHz. The microcontroller comes with a substantial 512 KB of on-chip flash memory and 64 KB of SRAM, providing ample space for complex application code and data storage. Its flash memory is also equipped with an accelerator, enabling high-speed reads and consistent real-time behavior.

This microcontroller is housed in a compact 100-pin LQFP (Low-profile Quad Flat Package), making it suitable for space-constrained applications. The LPC1825JET100/MP100 features a variety of peripherals, including multiple serial interfaces like UART, I2C, SPI, CAN, and USB 2.0 Full-Speed/OTG. This allows for flexible communication options with other devices and systems.

For applications requiring analog inputs, the LPC1825JET100/MP100 provides a 10-bit ADC (Analog-to-Digital Converter) with multiple channels. It also offers a 10-bit DAC (Digital-to-Analog Converter) for analog output capabilities. The device's GPIO (General-Purpose Input/Output) pins enable direct control and monitoring of various external components.

With its advanced timer and PWM (Pulse Width Modulation) functionalities, the LPC1825JET100/MP100 is an ideal choice for motor control and other timing-critical applications. It also includes an Ethernet MAC with RMII and MII interfaces, supporting high-speed network communications.

Security and system integrity are ensured by the built-in hardware CRC engine and unique device serial number for identification. The microcontroller's power profiles are engineered for efficiency, with multiple power-saving modes to reduce energy consumption in low-power applications.

The LPC1825JET100/MP100 by NXP is a versatile and powerful microcontroller that provides a scalable solution for a wide range of industrial, consumer, and general-purpose applications.

You May Also Be Interested in

3M
TAPE FILM AMBER 12.5"X 36YDS
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.2132 $96.4264
3+ $39.5599 $118.6797
5+ $38.3241 $191.6205
7+ $37.0871 $259.6097
9+ $35.8512 $322.6608
11+ $32.1425 $353.5675
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess