EN
  • EN
  • DE

LPC1830FET100,551

Part No LPC1830FET100,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 100TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M3 series Microcontroller IC 32-Bit 180MHz - ROMless 100-TFBGA (9x9)
Manufacturer NXP
Series LPC18xx
Package Tray
Core Processor ARM® Cortex®-M3
Core Size 32-Bit
Speed 180MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, Microwire, SD, SPI, SSI, SSP, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, WDT
Number of I/O 49
Program Memory Type ROMless
Supply Voltage 2.2V ~ 3.6V
Data Converters A/D 8x10b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 100-TFBGA
Case / Package 100-TFBGA (9x9)
Family Name LPC1830
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-14993, LPC1830FET100,551-ND, 935296365551
Quantity per package 260
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 878011-LPC1830FET100,551
Ultra Librarian 3D Model Ultra Librarian LPC1830FET100,551 CAD Model

Description

NXP LPC1830FET100,551 Microcontroller

The NXP LPC1830FET100,551 is a high-performance microcontroller that is part of the LPC1800 series, designed for embedded applications that require efficient processing, versatile connectivity, and low power consumption. This microcontroller is based on the powerful ARM Cortex-M3 processor, which operates at frequencies of up to 150 MHz, providing the computational power necessary for complex tasks in industrial, automotive, and consumer electronics.

Key Features

  • Core: ARM Cortex-M3 processor, running at a frequency of up to 150 MHz.
  • Memory: Includes 512 KB of flash memory and 136 KB of on-chip SRAM, supporting intensive operations and data storage.
  • Advanced Peripherals: Equipped with a variety of peripherals such as Ethernet, USB 2.0, CAN, SPI, I2C, UART, and more, facilitating versatile connectivity options.
  • Package: Available in a compact LQFP-100 package, which is ideal for space-constrained applications.
  • Power Efficiency: Features an integrated power management unit that helps to minimize power consumption across various modes of operation.
  • Analog Features: Comes with an ADC (Analog-to-Digital Converter) and DAC (Digital-to-Analog Converter), enhancing its capability to interface with analog signals.

Applications

The LPC1830FET100,551 is suitable for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Automotive electronics
  • Robotics
  • Medical devices
  • Internet of Things (IoT) devices
  • Consumer electronics

Development Support

NXP provides extensive support for the LPC1830FET100,551 microcontroller with a comprehensive suite of development tools. These include an integrated development environment (IDE), software libraries, and example code to help accelerate the development process. Additionally, developers can take advantage of NXP's community forums, technical documentation, and customer support to ensure successful implementation of the microcontroller in their projects.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess