EN
  • EN
  • DE

LPC1857JET256

Part No LPC1857JET256
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Errata sheet LPC185x, LPC183x, LPC182x, LPC181x flash-based devices
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828194-LPC1857JET256
Ultra Librarian 3D Model Ultra Librarian LPC1857JET256 CAD Model

Description

NXP LPC1857JET256 Microcontroller

The NXP LPC1857JET256 is a high-performance microcontroller that is part of the LPC1800 series, designed to cater to a wide range of embedded applications that require a good balance between processing power and energy efficiency. This microcontroller is based on a powerful ARM Cortex-M3 processor core, which operates at frequencies of up to 180 MHz, providing the computational horsepower necessary for complex tasks in real-time processing environments.

Key Features:

  • CPU: ARM Cortex-M3 processor, running at frequencies of up to 180 MHz.
  • Memory: Equipped with 1 MB of flash memory and 136 KB of SRAM, enabling robust applications and complex algorithms to run smoothly.
  • Package: The LPC1857JET256 comes in a compact LQFP256 package, providing a space-efficient footprint for PCB designs.
  • Connectivity: Offers a rich set of peripherals, including USB 2.0, Ethernet, multiple CAN channels, and various serial interfaces (UART, I2C, SPI) for versatile connectivity options.
  • Digital Peripherals: Features GPIOs, Timers, ADCs, and DACs, which are essential for interfacing with sensors, actuators, and other digital components.
  • Advanced Control: Supports motor control functionalities and has PWM outputs, making it ideal for industrial automation and control systems.
  • Power Efficiency: Incorporates an advanced power management unit (PMU) that ensures efficient power consumption during operation and idle states, which is crucial for battery-powered and energy-sensitive applications.

The LPC1857JET256 is also designed with reliability in mind, featuring a Memory Protection Unit (MPU) that enhances system security by preventing unauthorized memory access. Its flash memory supports In-System Programming (ISP) and In-Application Programming (IAP), allowing for firmware updates without the need for additional programming hardware.

Overall, the NXP LPC1857JET256 is a versatile and reliable microcontroller that offers a rich feature set suitable for a wide range of applications, including industrial control, networking, medical devices, and many more. Its high-speed processing capabilities, coupled with comprehensive communication interfaces and a flexible memory architecture, make it a go-to solution for developers looking to create sophisticated embedded systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.2142 $72.4284
4+ $29.7143 $118.8572
6+ $28.7857 $172.7142
8+ $27.8571 $222.8568
10+ $26.9286 $269.2860
13+ $24.1428 $313.8564
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess