EN
  • EN
  • DE

LPC2102FBD48,151

Part No LPC2102FBD48,151
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16/32BIT 16KB FLSH 48LQFP / ARM7® series Microcontroller IC 16/32-Bit 70MHz 16KB (16K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC2100
Package Tray
Product Status Not For New Designs
Core Processor ARM7®
Core Size 16/32-Bit
Speed 70MHz
Connectivity I2C, Microwire, SPI, SSI, SSP, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage - Operating 1.65V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number LPC2102
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 568-2093,NXPNXPLPC2102FBD48,151,935280965151,LPC2102FBD48-S,2156-LPC2102FBD48151
Standard Package 250
Win Source Part Number 1030548-LPC2102FBD48,151
Ultra Librarian 3D Model Ultra Librarian LPC2102FBD48,151 CAD Model

Description

The NXP LPC2102FBD48,151 is a robust microcontroller that offers a versatile solution for embedded applications. It is part of NXP's LPC2100 series, which is renowned for its high performance and low power consumption. This particular model is designed to cater to the needs of a wide range of applications, including industrial control, consumer electronics, and automotive systems.

At the heart of the LPC2102FBD48,151 is a 32-bit ARM7TDMI-S CPU core, which provides a perfect balance between processing power and energy efficiency. This core operates at a frequency of up to 70 MHz, delivering the computational speed required for complex tasks while maintaining a low power footprint.

The microcontroller comes with 16 KB of on-chip static RAM and 64 KB of on-chip Flash memory. This generous memory allocation allows for the storage of substantial code and data, enabling developers to create sophisticated applications without the need for external memory components. The Flash memory also provides the convenience of in-system programming and in-application programming, which simplifies updates and maintenance.

Connectivity is a strong suit of the LPC2102FBD48,151, which includes multiple serial interfaces such as UART, I2C, and SPI. These interfaces enable the microcontroller to communicate with a variety of peripherals and other devices, expanding its utility in complex systems. Additionally, it features 32 general-purpose I/O pins, which can be configured to meet the specific needs of the application.

The device is housed in a compact 48-pin LQFP package, making it suitable for space-constrained applications. It also supports a wide operating voltage range from 3.0V to 3.6V, providing flexibility in power supply design. With its built-in real-time clock, watchdog timer, and multiple power-saving modes, the LPC2102FBD48,151 is engineered to perform reliably in a variety of operating conditions.

In summary, the NXP LPC2102FBD48,151 microcontroller is an excellent choice for developers looking for a high-performance, low-power, and feature-rich MCU. Its array of on-chip features and peripherals, combined with the ARM7TDMI-S core, make it a versatile platform for a multitude of embedded system applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.3391 $70.0173
7+ $19.1499 $134.0493
10+ $18.5516 $185.5160
13+ $17.9533 $233.3929
17+ $17.3550 $295.0350
23+ $15.5590 $357.8570
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,763 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess