EN
  • EN
  • DE

LPC2194HBD64/01

Part No LPC2194HBD64/01
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Single-chip 16/32-bit microcontroller; 256 kB ISP/IAP flash with 10-bit ADC and CAN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1204144-LPC2194HBD64/01
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC2194HBD64/01 CAD Model

Description

NXP LPC2194HBD64/01 Microcontroller

The NXP LPC2194HBD64/01 is a high-performance, 32-bit microcontroller that is part of the LPC2100 family, designed for embedded applications requiring a blend of low power consumption, advanced features, and high computing power. This microcontroller is based on a 1.8V ARM7TDMI-S core, offering remarkable processing capabilities and a variety of peripherals suitable for a wide range of applications.

With its 256 KB of on-chip high-speed flash memory, the LPC2194HBD64/01 provides ample space for complex programs and algorithms. The flash memory is complemented by 16 KB of RAM, ensuring smooth operation and efficient data handling. The device operates at a frequency of up to 60 MHz, delivering the performance needed for demanding tasks without compromising power efficiency.

One of the standout features of the LPC2194HBD64/01 is its versatile 64-pin LQFP (Low-profile Quad Flat Package) that offers a compact footprint while still providing an abundance of I/O options. This microcontroller includes four 32-bit timers, two UARTs, two I2C-bus interfaces, two SPI interfaces, and a CAN 2.0B interface, enabling it to handle complex communication tasks and interface with a variety of peripheral devices.

For enhanced functionality, the LPC2194HBD64/01 also features a 10-bit A/D converter with 14 channels, allowing it to process analog signals and interface with sensors directly. This makes it an ideal choice for control systems, industrial automation, and other applications that require precise analog-to-digital conversion.

The LPC2194HBD64/01 is designed with power management in mind. It incorporates power-saving modes such as Idle and Power-down, which significantly reduce power consumption when the microcontroller is not in active use. This feature is particularly beneficial for battery-operated devices, where extending battery life is critical.

In summary, the NXP LPC2194HBD64/01 microcontroller is a robust and reliable choice for designers looking to develop sophisticated embedded systems. Its combination of processing power, memory capacity, and rich peripheral set, all packed in a power-efficient architecture, makes it a versatile solution for a multitude of applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.5672 $93.1344
3+ $38.2090 $114.6270
5+ $37.0150 $185.0750
6+ $35.8209 $214.9254
8+ $34.6269 $277.0152
10+ $31.0448 $310.4480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,920 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess