EN
  • EN
  • DE

LPC2220FBD144,551

Part No LPC2220FBD144,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description ARM Microcontrollers - MCU ARM7 64KR/ADC/EX BUS ROMLESS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Series LPC2200
Mounting Style SMD/SMT
Package / Case LQFP-144
Core ARM7TDMI-S
Program Memory Size 0 B
Data Bus Width 32 bit/16 bit
ADC Resolution 10 bit
Maximum Clock Frequency 75 MHz
Number of I/Os 76 I/O
Data RAM Size 64 kB
Supply Voltage - Min 1.65 V
Supply Voltage - Max 1.95 V
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Packaging Tray
Height 1.4 mm
Length 20 mm
Product MCUs
Program Memory Type ROMless
Width 20 mm
Brand NXP Semiconductors
Data RAM Type RAM
Interface Type I2C, SPI, UART
Analog Supply Voltage 3.3 V
I/O Voltage 3.3 V
Moisture Sensitive Yes
Number of Timers/Counters 2 Timer
Processor Series LPC22
Product Type ARM Microcontrollers - MCU
Standard Pack Qty 60
Subcategory Microcontrollers - MCU
Ultra Librarian 3D Model Ultra Librarian LPC2220FBD144,551 CAD Model

Description

NXP LPC2220FBD144,551 Microcontroller

The NXP LPC2220FBD144,551 is a robust microcontroller that belongs to the LPC2200 family, known for its high-performance ARM7TDMI-S core. This microcontroller is designed to meet the demanding requirements of modern embedded applications, providing a perfect blend of power efficiency and processing capabilities.

Key Features:

  • CPU: 16/32-bit ARM7TDMI-S processor, running at up to 60 MHz.
  • Memory: 128 KB of on-chip static RAM and 256 KB of on-chip flash memory.
  • Debugging: Embedded in-circuit emulation, debug, and trace support, without the need for external emulator hardware.
  • Timers: Multiple 32-bit timers, including an external event counter, a watchdog timer, and a real-time clock.
  • Serial Communication: Multiple serial interfaces including UARTs, I2C-bus, SPI, and SSP with buffering and variable data length capabilities.
  • I/O Ports: Up to 112 General Purpose I/O (GPIO) pins with configurable pull-up/down resistors.
  • Power Management: Integrated power control with Idle and Power-down modes for energy efficiency.
  • Package: Low profile quad flat package (LQFP) with 144 pins.

Advanced Peripherals:

The LPC2220FBD144,551 features a Vectored Interrupt Controller (VIC) for prioritized interrupt processing, an External Memory Controller (EMC) for interfacing with a wide range of memory types, and an Analog-to-Digital Converter (ADC) for interfacing with analog sensors.

Applications:

This microcontroller is ideal for a wide range of applications, including industrial control systems, communication gateways, medical systems, automotive electronics, and more. Its rich feature set and flexible peripheral interfacing make it suitable for complex and multi-faceted tasks.

Reliability and Support:

NXP's LPC2220FBD144,551 is backed by NXP's reputation for quality and reliability in the microcontroller market. Developers can also take advantage of extensive documentation, development tools, and community support to streamline the design and development process.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3234 $58.6468
5+ $24.0602 $120.3010
7+ $23.3083 $163.1581
9+ $22.5564 $203.0076
12+ $21.8046 $261.6552
16+ $19.5489 $312.7824
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 470 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess