EN
  • EN
  • DE

LPC2468FBD208K

Part No LPC2468FBD208K
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16/32B 512KB FLSH 208LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM7® series Microcontroller IC 16/32-Bit 72MHz 512KB (512K x 8) FLASH 208-LQFP (28x28)
Manufacturer NXP
Series LPC2400
Package Tray
Core Processor ARM7®
Core Size 16/32-Bit
Speed 72MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, Microwire, Memory Card, SPI, SSI, SSP, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 160
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Supply Voltage 3V ~ 3.6V
Data Converters A/D 8x10b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 208-LQFP
Case / Package 208-LQFP (28x28)
Family Name LPC2468
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-LPC2468FBD208K, 935282457557
Quantity per package 180
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923705-LPC2468FBD208K
Ultra Librarian 3D Model Ultra Librarian LPC2468FBD208K CAD Model

Alternative Products

Alternative Product Part Number Manufacturer Package Country Similarity
935282457551 NXP QFP-208 Netherlands PIN-TO-PIN
LPC2468FBD208 NXP LQFP-208 Netherlands PIN-TO-PIN
LPC2468FBD208,551 NXP LQFP-208 Netherlands PIN-TO-PIN

Description

The NXP LPC2468FBD208K is a high-performance microcontroller that belongs to the LPC2400 family, known for its advanced features and capabilities suitable for a wide range of industrial, consumer, and computing applications. This powerful MCU is based on a 16/32-bit ARM7TDMI-S CPU core with a maximum operating frequency of up to 72 MHz, providing users with a perfect blend of processing power and energy efficiency.

With its 512 KB of on-chip flash memory and 98 KB of SRAM, the LPC2468FBD208K is well-equipped to handle complex algorithms and data-intensive operations. The flash memory is accompanied by a vast array of features such as In-System Programming (ISP) and In-Application Programming (IAP) which allow for a flexible and convenient way to update firmware on the fly.

The device comes in a compact 208-pin LQFP package, making it suitable for space-constrained applications while still offering an abundance of I/O options and peripherals. It includes an impressive set of integrated peripherals such as USB 2.0 Full-Speed Device/Host/OTG, 10/100 Ethernet MAC, CAN 2.0B, four UARTs, three I2C-bus interfaces, SPI, and Synchronous Serial Ports (SSP), among others.

For graphical user interfaces, the LPC2468FBD208K features an LCD controller that supports both STN and TFT panels. This makes it an ideal choice for embedded applications with user interfaces such as industrial control panels, medical monitors, and point-of-sale systems.

Security and reliability are also key aspects of this MCU, which includes a Memory Protection Unit (MPU) that enhances the reliability and robustness of the system. Furthermore, the integrated Real-Time Clock (RTC) with optional battery backup ensures timekeeping even when the main power is not available.

Developers will appreciate the comprehensive development support provided by NXP, including software libraries, development boards, and a strong community forum. Whether you're designing an advanced communication system, an interactive consumer device, or a sophisticated control system, the NXP LPC2468FBD208K offers the features and performance to meet your needs.

You May Also Be Interested in

Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.0061 $66.0183
6+ $18.0563 $108.3378
9+ $17.4920 $157.4280
12+ $16.9278 $203.1336
16+ $16.3635 $261.8160
21+ $14.6707 $308.0847
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 835 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess