EN
  • EN
  • DE

LPC2939FBD208,551

Part No LPC2939FBD208,551
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 768KB FLASH 208LQFP / MCU 16-bit/32-bit ARM968E-S RISC 768KB Flash 1.8V/3.3V 208-Pin LQFP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series LPC2900
Packaging Tray
Core Processor ARM9
Core Size 16/32-Bit
Speed 125MHz
Connectivity CAN, EBI/EMI, I2C, LIN, SPI, UART/USART, USB, USB OTG
Peripherals DMA, POR, PWM, WDT
Number of I/O 152
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
EEPROM Size 16K x 8
RAM Size 56K x 8
Supply Voltage 1.71 V ~ 3.6 V
Data Converters A/D 24x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 208-LQFP
Manufacturer Package 208-LQFP (28x28)
Win Source Part Number 780011-LPC2939FBD208,551
Popularity Medium
Supply and Demand Status Limited
Family Name LPC2939
Introduction Date September 30, 2008
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian LPC2939FBD208,551 CAD Model

Description

The NXP LPC2939FBD208,551 is a versatile and high-performance microcontroller that is part of the LPC2900 series, designed to cater to a wide range of industrial, consumer, and general embedded applications. This microcontroller is built on an ARM7TDMI-S processor core, which offers a perfect balance between power consumption and processing capability, making it an ideal choice for applications that require efficient operation and complex computational tasks.

Key Features:

  • Core: ARM7TDMI-S processor running at up to 150 MHz.
  • Memory: Features 768 kB of on-chip flash memory for program storage and 56 kB of SRAM for data handling.
  • Advanced Peripherals: Includes a variety of peripherals such as multiple serial communication interfaces (UART, I2C, SPI), USB 2.0 Full Speed device, CAN 2.0B, and more.
  • Timers: Comes with multiple 32-bit timers, a PWM unit, and a Real-Time Clock for efficient time management and event handling.
  • Analog Features: Equipped with an ADC (Analog to Digital Converter) and DAC (Digital to Analog Converter) for interfacing with analog sensors and devices.
  • Package: Available in a 208-pin LQFP (Low-profile Quad Flat Package) which is suitable for surface-mount technology.
  • Power Management: Integrated power management unit that supports multiple power modes, reducing power consumption for battery-powered devices.
  • Debugging and Support: Features JTAG and serial wire debug interfaces, along with an Embedded Trace Module (ETM) for comprehensive debugging capabilities.

Applications:

The LPC2939FBD208,551 is designed to address the needs of a broad spectrum of applications. Its robust set of features makes it an excellent choice for industrial control systems, medical devices, automotive electronics, consumer electronics, communication gateways, and many other embedded systems that require a high level of integration, processing power, and connectivity.

Manufacturer Support:

NXP provides extensive support for the LPC2939FBD208,551 microcontroller, including technical documentation, development tools, and software libraries to facilitate design-in and reduce time to market. Their commitment to quality and long-term availability makes this microcontroller a reliable choice for both new designs and existing projects that require a stable supply of components.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess