EN
  • EN
  • DE

LPC4357JBD208K

Part No LPC4357JBD208K
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 208LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0, ARM® Cortex®-M4 series Microcontroller IC 32-Bit 204MHz 1MB (1M x 8) FLASH 208-LQFP (28x28)
Manufacturer NXP
Series LPC43xx
Package Bulk
Core Processor ARM® Cortex®-M0, ARM® Cortex®-M4
Core Size 32-Bit
Speed 204MHz
Connectivity CANbus, EBI/EMI, Ethernet, I²C, IrDA, Microwire, QEI, SD, SPI, SSI, SSP, UART/USART, USB, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, WDT
Number of I/O 142
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 16K x 8
Supply Voltage 2.4V ~ 3.6V
Data Converters A/D 8x10b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 208-LQFP
Case / Package 208-LQFP (28x28)
Family Name LPC4357
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935299642557, 568-LPC4357JBD208K
Quantity per package 180
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923714-LPC4357JBD208K
Ultra Librarian 3D Model Ultra Librarian LPC4357JBD208K CAD Model

Description

The LPC4357JBD208K is a high-performance microcontroller from NXP Semiconductors, designed for embedded applications that demand a high level of integration and processing power. This microcontroller is part of the LPC4300 series, which is known for its ARM Cortex-M4 and Cortex-M0 dual-core architecture. The LPC4357JBD208K is ideal for a wide range of industrial, consumer, and general computing applications.

Key Features:

  • Dual-Core Processor: Features an ARM Cortex-M4F core running at up to 204 MHz and a Cortex-M0 coprocessor running at up to 204 MHz, allowing for efficient division of tasks and improved system response.
  • Memory: Comes with 1 MB of flash memory and 136 KB of SRAM, providing ample space for complex applications and data storage.
  • Digital Signal Processing: The Cortex-M4F core includes a floating-point unit (FPU) and supports DSP instructions, making it suitable for digital signal processing tasks.
  • Advanced Connectivity: Offers a variety of connectivity options such as USB 2.0, Ethernet, CAN, SPI, I2C, UART, and more, enabling the microcontroller to interface with a wide range of peripherals and networks.
  • Flexible Peripheral Configuration: The State Configurable Timer (SCT) and the Serial General Purpose I/O (SGPIO) interface provide high flexibility for complex timing and I/O requirements.
  • Security Features: Equipped with hardware AES encryption and CRC engine to ensure secure data communication and integrity.
  • Package: Available in a 208-pin LQFP package that is suitable for space-constrained applications.

Applications:

The LPC4357JBD208K microcontroller is versatile and can be used in various applications, including:

  • Industrial control systems
  • Robotics
  • Automotive systems
  • Audio and voice processing
  • Medical devices
  • Home automation

With its powerful dual-core architecture, extensive memory, and advanced peripherals, the NXP LPC4357JBD208K microcontroller is an excellent choice for designers looking to develop sophisticated and reliable embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.6799 $59.3598
5+ $24.3528 $121.7640
7+ $23.5917 $165.1419
9+ $22.8307 $205.4763
12+ $22.0697 $264.8364
16+ $19.7866 $316.5856
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess