EN
  • EN
  • DE

LPC812M101JDH16J

Part No LPC812M101JDH16J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 16KB FLASH 16TSSOP  /  ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 30MHz 16KB (16K x 8) FLASH 16-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC81xM
Package Tape & Reel
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 30MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 14
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage - Operating 1.8V ~ 3.6V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number LPC812M101
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 568-13781-2,568-13781-1,2832-LPC812M101JDH16JTR,935302398118,LPC812M101JDH16J-ND,568-13781-6,568-13781-2-ND
Standard Package 2,500
Win Source Part Number 1084136-LPC812M101JDH16J
Ultra Librarian 3D Model Ultra Librarian LPC812M101JDH16J CAD Model

Description

The NXP LPC812M101JDH16J is a cutting-edge microcontroller that is part of the LPC810 series, designed to offer a perfect blend of power efficiency, performance, and cost-effectiveness. This microcontroller is based on a 32-bit ARM Cortex-M0+ processor, which operates at frequencies of up to 30 MHz, providing the computational power necessary for a wide range of applications.

With 16 KB of on-chip flash memory and 4 KB of SRAM, the LPC812M101JDH16J provides ample space for application code and data storage, making it ideal for simple embedded systems. Its small footprint, available in a compact TSSOP16 package, makes it perfect for space-constrained applications.

Key Features:

  • Core: ARM Cortex-M0+ processor, up to 30 MHz
  • Memory: 16 KB on-chip flash programming memory, 4 KB SRAM
  • I/O Pins: Up to 18 General Purpose I/O (GPIO) pins
  • Serial Interfaces: UART, I2C, SPI
  • Analog: 4-channel 10-bit ADC, Comparator
  • Timers: Multiple 32-bit timers, a State Configurable Timer (SCT), and a 24-bit System tick timer
  • Clock System: 12 MHz internal oscillator with PLL option, 32 kHz oscillator for RTC and watchdog timer
  • Power Management: Integrated Power-on Reset and Brown-out Detect circuits; multiple power-saving modes
  • Package: TSSOP16 package
  • Supply Voltage: 2.4V to 3.6V

One of the standout features of the LPC812M101JDH16J is its flexible serial interfaces, which include UART, I2C, and SPI, allowing for easy communication with other microcontrollers, sensors, and peripherals. The inclusion of a 4-channel 10-bit ADC makes it simple to convert analog signals to digital for processing, while the comparator can be used for quick analog signal comparison tasks.

The microcontroller also boasts a rich set of timing features with multiple 32-bit timers, a state configurable timer for complex timing requirements, and a 24-bit system tick timer for OS task scheduling or timekeeping. Its power management capabilities include a range of power-saving modes to reduce power consumption during idle or low activity periods, which is crucial for battery-powered and energy-sensitive applications.

Overall, the LPC812M101JDH16J from NXP is an impressive microcontroller that offers a robust set of features in a small package, making it an excellent choice for a multitude of embedded system applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5320 $52.9800
35+ $2.8981 $101.4335
54+ $2.8075 $151.6050
74+ $2.7169 $201.0506
96+ $2.6264 $252.1344
128+ $2.3547 $301.4016
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,400 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess