EN
  • EN
  • DE

LS2048AXN7V1B

Part No LS2048AXN7V1B
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU QORIQ 2.0GHZ 1292FCPBGA / ARM® Cortex®-A72 Microprocessor IC QorIQ® Layerscape 4 Core, 64-Bit 2.0GHz 1292-FCPBGA (37.5x37.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorIQ® Layerscape
Package Tray
Core Processor ARM® Cortex®-A72
Number of Cores/Bus Width 4 Core, 64-Bit
Speed 2.0GHz
RAM Controllers DDR4
Ethernet 10GbE (8) or 1GbE (16) & 2.5GbE (1)
SATA SATA 6Gbps (2)
USB USB 3.0 (2) + PHY
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 1292-BFBGA, FCBGA
Supplier Device Package 1292-FCPBGA (37.5x37.5)
Base Product Number LS2048
Standard Package 21
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1346067-LS2048AXN7V1B
Ultra Librarian 3D Model Ultra Librarian LS2048AXN7V1B CAD Model

Description

NXP LS2048AXN7V1B Product Overview

The NXP LS2048AXN7V1B is a cutting-edge networking processor that combines high-performance computing capabilities with energy efficiency, making it an ideal choice for a wide range of applications in the networking and telecommunications sectors. This processor is part of the Layerscape series, which is renowned for its scalable architecture and advanced data path optimization.

Key Features

  • High-Performance Cores: At the heart of the LS2048AXN7V1B lies an array of ARM Cortex-A72 cores, which are known for their high efficiency and performance. These cores can handle complex computing tasks with ease, ensuring that the processor can support demanding network workloads.
  • Integrated Security: Security is a top priority for network processors, and the LS2048AXN7V1B comes equipped with advanced security features, including a secure boot, cryptographic engines, and a trust architecture to ensure the integrity and confidentiality of data.
  • High-Speed Connectivity: With support for multiple high-speed interfaces, such as 10 Gigabit Ethernet, PCIe Gen3, and SATA 3.0, this processor ensures fast and reliable data transfer, which is crucial for networking equipment.
  • Energy Efficiency: Despite its powerful performance, the LS2048AXN7V1B is designed to be energy efficient, which is essential for reducing operational costs and supporting environmentally friendly technology deployments.

Applications

The versatile nature of the LS2048AXN7V1B processor makes it suitable for a variety of applications, including:

  • Enterprise and data center networking equipment
  • Network security appliances
  • Industrial control and automation systems
  • Wireless infrastructure
  • Edge computing nodes

Technical Specifications

The LS2048AXN7V1B boasts a robust set of technical specifications that enable it to deliver exceptional performance:

  • CPU: ARM Cortex-A72 cores
  • Memory: DDR4 with ECC support
  • Storage: SATA 3.0 interface
  • Networking: Multiple 10 GbE ports
  • PCI Express: PCIe Gen3 support
  • Security: Advanced encryption and secure boot features

In summary, the NXP LS2048AXN7V1B is a powerhouse processor that offers a perfect blend of performance, security, and connectivity for modern networking solutions, making it a top choice for OEMs and system integrators looking to build high-end network equipment.

You May Also Be Interested in

IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810
Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us
Rochester Electronics
PARALLEL I/O PORT, 22 I/O, NMOS, / Microprocessor IC *
Lowest to $9.4133
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us
Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853
Broadcom Limited
AU1100 MIPS (SOC) WITH LCD CONTR / Microprocessor IC *
Lowest to $420.5883

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess