EN
  • EN
  • DE

ST72C104G1M6/TR

Part No ST72C104G1M6/TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 28SOIC  /  ST7 series Microcontroller IC 8-Bit 16MHz 4KB (4K x 8) FLASH 28-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 16MHz
Connectivity SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 22
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 256 x 8
Supply Voltage - Operating 3.2V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SO
Base Product Number ST72C
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263297-ST72C104G1M6/TR
Ultra Librarian 3D Model Ultra Librarian ST72C104G1M6/TR CAD Model

Description

STMicroelectronics ST72C104G1M6/TR Microcontroller

The ST72C104G1M6/TR is a versatile and high-performance microcontroller unit (MCU) from STMicroelectronics, designed for a wide range of applications. This MCU is part of ST's ST7 family, which is renowned for its robust architecture and efficient performance in embedded control systems.

Key Features:

  • Core: The ST72C104G1M6/TR is built around an 8-bit CPU core, providing a perfect balance between processing power and energy efficiency. This makes it suitable for applications that require a modest amount of computational ability while still operating within tight power constraints.
  • Memory: This MCU comes with 8KB of Flash program memory, offering ample space for application code. The Flash technology ensures data retention and allows for in-application programming and reprogramming, which is crucial for updates and maintenance. Additionally, it includes 384 bytes of RAM for efficient data handling and processing.
  • Operating Voltage: It operates within a range of 3.3V to 5.5V, accommodating various power supply configurations and ensuring compatibility with both 3.3V and 5V peripherals.
  • Temperature Range: The device is designed to perform reliably in a wide temperature range, typically from -40°C to 85°C, making it suitable for industrial and automotive environments.
  • Peripherals: A variety of built-in peripherals enhance the MCU's capabilities, including a 10-bit analog-to-digital converter (ADC), multiple timers, and a synchronous serial communication interface. These features enable the MCU to handle complex tasks and interface with various sensors and actuators.
  • Packaging: The ST72C104G1M6/TR is available in a compact 28-pin SOIC package, which is ideal for space-constrained applications.

Applications:

The ST72C104G1M6/TR is designed to suit a broad range of applications, particularly where efficient power usage and processing capability are required. It is commonly used in automotive control systems, home appliances, industrial automation, and consumer electronics, demonstrating its adaptability and reliability in various sectors.

With its robust set of features and flexible I/O options, the ST72C104G1M6/TR from STMicroelectronics represents a cost-effective solution for designers looking to implement an MCU with a proven track record of performance and dependability.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess