EN
  • EN
  • DE

LS2085ARDB-PA

Part No LS2085ARDB-PA
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Description LS2085A EVAL BRD / LS2085A QorIQ® ARM® Cortex®-A57 MPU Embedded Evaluation Board
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Series QorIQ®
Package Bulk
Product Status Obsolete
Board Type Evaluation Platform
Type MPU
Core Processor ARM® Cortex®-A57
Utilized IC / Part LS2085A
Mounting Type Fixed
Contents Board(s)
Base Product Number LS208
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1346084-LS2085ARDB-PA
Ultra Librarian 3D Model Ultra Librarian LS2085ARDB-PA CAD Model

Description

The NXP LS2085ARDB-PA is a robust and versatile development platform designed to facilitate the creation, testing, and optimization of high-performance applications. This cutting-edge board is built around the LS2085A processor, which is part of NXP's Layerscape series, known for their powerful and efficient ARM-based multicore processors.

Key Features and Benefits

  • Advanced Processor: At the heart of the LS2085ARDB-PA is the NXP LS2085A processor. This processor features eight ARM Cortex-A72 cores, delivering exceptional compute power and energy efficiency, making it suitable for a wide range of applications, from networking and industrial to high-end consumer electronics.
  • High-Speed Connectivity: The development board is equipped with numerous high-speed connectivity options, including 10 Gigabit Ethernet, PCIe Gen3 interfaces, and SATA 3.0 ports, ensuring fast data transfer and connectivity for various peripherals.
  • Comprehensive Memory Support: With support for DDR4 memory, the LS2085ARDB-PA allows developers to leverage the latest advancements in memory technology for improved performance and capacity.
  • Flexible Expansion: The board's expansion capabilities are extensive, featuring multiple PCIe slots and standard connectors that enable developers to add custom interfaces or additional off-the-shelf components.
  • Integrated Security: Security is a top priority in modern electronics, and the LS2085ARDB-PA incorporates advanced security features to protect against threats and ensure data integrity.

Development Support and Ecosystem

The LS2085ARDB-PA is supported by a comprehensive ecosystem that includes software tools, development kits, and a vibrant community of developers. NXP provides an SDK with optimized drivers and middleware, which simplifies the development process and accelerates time-to-market for new products. The board is also compatible with various operating systems, including Linux, offering flexibility in software development.

Applications

With its powerful processing capabilities and connectivity options, the LS2085ARDB-PA is ideal for a host of applications, such as network function virtualization (NFV), edge computing, industrial control, and high-performance computing tasks that require a high level of processing power and reliability.

Whether you're developing the next generation of network appliances or creating innovative industrial solutions, the NXP LS2085ARDB-PA provides the performance, connectivity, and security features you need to succeed.

You May Also Be Interested in

Analog Devices Inc.
QUICKSTART PLUS ADUCM363 EVAL BD
Need more? Email Us
NXP / Nexperia
TOWER SYSTEM K60 EVAL BRD
Lowest to $433.3333
Texas Instruments
MSP CAPTIVATE 430FR2633 EVAL BRD
Need more? Email Us
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Renesas Electronics America
RL78/G11 EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP432E401Y EVAL BRD
Lowest to $73.1680
Analog Devices Inc.
QUICKSTART PLUS ADUCM362 EVAL BD
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess