EN
  • EN
  • DE

MAC7111MAG40

Part No MAC7111MAG40
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 544KB FLASH 144LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Microcontroller IC
Manufacturer NXP
Series MAC7xxx
Package Tray
Part Status Obsolete
Number of I/O 112
Family Name MAC71
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 300
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 846864-MAC7111MAG40
Ultra Librarian 3D Model Ultra Librarian MAC7111MAG40 CAD Model

Description

The NXP MAC7111MAG40 is a robust and versatile microcontroller that is part of the MAC7100 family of 32-bit MCUs designed for automotive and industrial applications. Built on the Power Architecture® core, this microcontroller offers a perfect blend of performance, power efficiency, and cutting-edge features to meet the rigorous demands of modern embedded systems.

Key Features

  • Core: Power Architecture® V1 core technology, delivering high-speed processing capabilities and efficient control.
  • Frequency: Operating at a frequency of up to 40 MHz, the MAC7111MAG40 ensures swift execution of complex tasks.
  • Memory: Equipped with a generous memory configuration, including Flash memory for program storage and RAM for data processing.
  • Timers: Multiple timing systems, including Real-Time Counter (RTC), Periodic Interrupt Timers, and Modulus Down Counter with DMA, provide precise timing and control.
  • Analog-to-Digital Converter (ADC): Integrated high-resolution ADC channels for accurate analog signal measurement and conversion.
  • Communication Interfaces: A variety of communication interfaces such as CAN, SPI, and I2C to ensure seamless connectivity with other components and peripherals.
  • Debugging and Emulation: On-chip debugging features facilitate development and troubleshooting.
  • Package: Available in a 144-pin LQFP package, offering a compact footprint for space-constrained applications.

Applications

The NXP MAC7111MAG40 is ideally suited for a wide range of applications, particularly in the automotive sector. It is commonly used in engine management systems, transmission control units, body control modules, and advanced driver-assistance systems (ADAS). Its robust design and rich feature set also make it suitable for industrial control systems, robotics, and other sophisticated real-time applications.

Quality and Reliability

NXP is known for its commitment to quality and the MAC7111MAG40 is no exception. It is designed to meet the stringent quality requirements of the automotive industry, including extended temperature ranges and long-term reliability. This microcontroller is an excellent choice for developers looking to create systems that require not only performance but also dependability in challenging environments.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
Lowest to $3.1721
Atmel
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
Lowest to $2.0975

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess