EN
  • EN
  • DE

MC33664ATL1EGR2

Part No MC33664ATL1EGR2
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description TRANSFORMER PHYSICAL LAYER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP USA Inc.
Packaging Reel
Applications Isolated Communications Interface
Current - Supply 40mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 806040-MC33664ATL1EGR2
Ultra Librarian 3D Model Ultra Librarian MC33664ATL1EGR2 CAD Model

Description

Product Overview: MC33664ATL1EGR2 by NXP

The MC33664ATL1EGR2 is a cutting-edge isolated network high-speed transceiver designed by NXP Semiconductors, a leader in automotive and secure connectivity solutions. This component is part of the MC33664 series, which is engineered to provide reliable communication in harsh environments, making it an ideal choice for automotive and industrial applications.

Key Features

  • Isolated Network Interface: Ensures robust communication with high immunity to electromagnetic interference (EMI), which is critical for automotive safety and industrial control systems.
  • High-Speed Operation: Supports fast data rates, enabling quick and efficient data transfer across the network.
  • Low Power Consumption: Designed for energy efficiency, the MC33664ATL1EGR2 helps reduce the overall power consumption of the system it's integrated into.
  • Wide Temperature Range: Operates effectively across a broad temperature range, ensuring reliability under varying environmental conditions.
  • Compact Package: Comes in a small footprint, making it suitable for space-constrained applications.

Applications

The robust design and high-speed capabilities of the MC33664ATL1EGR2 make it an excellent choice for a variety of applications, including:

  • Automotive systems such as battery management, advanced driver-assistance systems (ADAS), and in-vehicle networking.
  • Industrial automation systems where reliable communication is paramount.
  • Motor control circuits requiring efficient and reliable data exchange.

Quality and Reliability

NXP's commitment to quality ensures that the MC33664ATL1EGR2 transceiver is manufactured to the highest standards, providing dependable performance in critical applications. With features that promote system integrity and communication reliability, this product stands out as a top-tier solution for designers looking to enhance their automotive or industrial systems.

Ordering Information

The MC33664ATL1EGR2 is available for order, and detailed specifications can be obtained from NXP's official datasheets or by contacting their customer support. This product is offered in a tape and reel packaging, facilitating easy integration into manufacturing processes.

You May Also Be Interested in

MICROSS/On Semiconductor
IC SIGNAL PROCESSOR 14TSSOP
Lowest to $0.2911
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
Texas Instruments
IC ISOLATED FDBK GENERATR 14SOIC
Need more? Email Us
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Texas Instruments
WPC 2.0 COMPATIBLE FULLY INTEGRA
Lowest to $4.3657
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.6155 $52.3100
47+ $2.1460 $100.8620
73+ $2.0790 $151.7670
100+ $2.0119 $201.1900
129+ $1.9449 $250.8921
173+ $1.7437 $301.6601
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,960 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess