EN
  • EN
  • DE

MC33742EP

Part No MC33742EP
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description HIGH PERFORMANCE SYSTEM BASIS CHIP / IC SYSTEM BASE W/CAN 48-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Tray
Part Status Obsolete(EOL)
Applications Automotive
Interface SPI Serial
Operating Supply Voltage 5.5 V ~ 18 V
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-QFN-EP (7x7)
Mounting SMD
Win Source Part Number 787749-MC33742EP
Popularity Medium
Supply and Demand Status Limited
Family Name MC33742
Introduction Date July 25, 2008
ECCN EAR99
Country of Origin France
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC33742EP CAD Model

Description

The NXP MC33742EP is a high-performance interface device designed for automotive and industrial applications that require secure and reliable communication. This advanced System Basis Chip (SBC) integrates multiple features essential for managing the communication between microcontrollers and peripheral devices in harsh environments.

Key Features

  • Robust Communication: The MC33742EP supports CAN (Controller Area Network) protocol, which is widely used in automotive systems for its robust error detection and confinement capabilities. This ensures reliable data transmission even in the presence of electrical disturbances.
  • High Integration: This SBC integrates functions such as a voltage regulator, watchdog timer, and a CAN transceiver to minimize external components and save on board space and cost.
  • Voltage Regulation: The device includes a low-dropout voltage regulator that provides a stable supply for the microcontroller and other peripherals, enhancing the overall system reliability.
  • Watchdog Timer: A watchdog timer is built-in to monitor system operation and reset the microcontroller in case of software anomalies, further bolstering system safety.
  • Low Power Modes: The MC33742EP supports various low power modes, which are critical for reducing the power consumption in battery-powered applications.
  • Protection Features: It comes with a suite of protection features, including thermal shutdown, short-circuit protection, and under-voltage detection, which safeguard the device and the system it controls.

Applications

The NXP MC33742EP is suitable for a wide range of applications, particularly where secure and robust communication is essential. It is an ideal choice for:

  • Automotive control units
  • Industrial automation systems
  • Embedded systems requiring CAN interface

Conclusion

With its robust feature set, the NXP MC33742EP stands out as a versatile and reliable solution for complex communication tasks in automotive and industrial environments. Its integration of multiple functions into a single package makes it a cost-effective and space-saving choice for designers and engineers looking to enhance system performance and reliability.

You May Also Be Interested in

Microchip Technology
IC PFX 36XG4, 36-LANE PCIE SWITC / Interface
Lowest to $310.4478
Rochester Electronics
DUAL MARKED (5962-87518013A) / Interface
Need more? Email Us
Microchip Technology
IC MAPPER OC-48 HFC BGA
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Rochester Electronics
PARALLEL I/O PORT, 24 I/O, NMOS, / Interface
Need more? Email Us
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Rochester Electronics
MD8212/B / Interface
Need more? Email Us
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess