EN
  • EN
  • DE

MC33742SPEG

Part No MC33742SPEG
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Automotive Interface 28-SOIC
Manufacturer NXP
Package Tube
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name MC33742
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 568-14588, 935310462574, MC33742SPEG-ND
Quantity per package 26
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 883396-MC33742SPEG
Ultra Librarian 3D Model Ultra Librarian MC33742SPEG CAD Model

Description

NXP MC33742SPEG System Basis Chip

The NXP MC33742SPEG is a highly-integrated system basis chip designed to support the power supply requirements of microcontroller-based systems in automotive applications. This robust component serves as a key solution for power management, providing a range of features that ensure reliable operation under the demanding conditions typical of automotive environments.

Key Features:

  • Multiple Voltage Regulators: The device includes various voltage regulators to provide stable power supply outputs, including a 5V main regulator with two standby regulators.
  • Enhanced Safety: Integrated watchdog and fail-safe monitoring systems contribute to the overall safety of automotive systems by ensuring that the microcontroller operates within the expected parameters.
  • Communication Interfaces: The chip supports CAN and LIN communication protocols, which are essential for in-vehicle networking and communication between various electronic control units (ECUs).
  • Flexibility: The MC33742SPEG's flexible power management system allows for various power modes, including normal, standby, and sleep modes, to optimize power consumption based on the system's operational state.

Technical Specifications:

  • Operating Voltage Range: 5.5V to 27V
  • Temperature Range: -40°C to +125°C, suitable for harsh automotive environments
  • Package: SOIC-24 wide body
  • Robust ESD protection and electromagnetic compatibility (EMC)

The NXP MC33742SPEG is engineered to meet the stringent requirements of automotive electronics, offering a compact, reliable, and efficient solution for power management. Its integration of multiple features into a single chip makes it an ideal choice for designers looking to streamline their automotive systems, reduce component count, and enhance overall system reliability.

Whether used in engine control units, body control modules, or other automotive applications, the MC33742SPEG stands out as a versatile and dependable choice for modern vehicle electronics.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC / Translating Switch Interface 16-SOIC
Lowest to $1.7820
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.0794 $50.3970
13+ $8.2703 $107.5139
19+ $8.0118 $152.2242
26+ $7.7534 $201.5884
34+ $7.4950 $254.8300
45+ $6.7196 $302.3820
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,364 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess