EN
  • EN
  • DE

MC33972ATEK

Part No MC33972ATEK
Manufacturer NXP / Nexperia
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 32SOIC / Switch Monitoring Interface 32-SSOP-EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr NXP
Package Tube
Product Status Active
Applications Switch Monitoring
Interface SPI Serial
Voltage - Supply 3.1V ~ 5.25V
Package / Case 32-SSOP (0.295", 7.50mm Width) Exposed Pad
Supplier Device Package 32-SSOP-EP
Mounting Type Surface Mount
Base Product Number MC33972
Standard Package 42 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 222832-MC33972ATEK
Ultra Librarian 3D Model Ultra Librarian MC33972ATEK CAD Model

Description

Introducing the MC33972ATEK: A Versatile Switch Detection Interface from NXP

The MC33972ATEK is a sophisticated switch detection interface designed by NXP Semiconductors to cater to the demanding requirements of automotive and industrial applications. This robust device is engineered to interface directly with the vehicle's wiring harness, providing a reliable solution for detecting the status of various switches within a system, such as buttons, relays, and other digital inputs.

Key Features of the MC33972ATEK

  • Multiple Switch Inputs: The device supports up to 22 switch inputs, offering a high level of integration and flexibility for system designers.
  • Enhanced Diagnostics: With built-in diagnostics capabilities, the MC33972ATEK can detect open and short circuits, ensuring the reliability and safety of the system.
  • SPI Interface: Equipped with a Serial Peripheral Interface (SPI), it enables seamless communication with microcontrollers, facilitating easy integration into existing systems.
  • Wet/Dry Configuration: The switch inputs can be configured for wetting current on a switch-by-switch basis, providing versatility for different application needs.
  • Low Current Consumption: Designed with power efficiency in mind, the device operates with a low quiescent current, which is particularly beneficial for battery-powered applications.

Applications of the MC33972ATEK

The MC33972ATEK is ideally suited for a wide range of applications that require robust switch monitoring. Its typical uses include:

  • Automotive body control, such as door and window switches, seat adjustment, and HVAC controls.
  • Industrial control systems where precise switch monitoring is critical.
  • Heavy machinery and off-road vehicles that require durable and reliable switch detection.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the MC33972ATEK is no exception. This device is manufactured to meet the high standards of the automotive industry, ensuring performance and reliability even under harsh conditions. Whether it's exposed to extreme temperatures, vibrations, or electrical disturbances, the MC33972ATEK is built to maintain its integrity and provide consistent switch detection.

For designers and engineers looking for a dependable switch detection interface, the MC33972ATEK from NXP offers an optimal blend of performance, diagnostic capabilities, and integration, making it a smart choice for a multitude of applications.

You May Also Be Interested in

Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN
Lowest to $4.0201
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3788 $59.1668
27+ $4.4133 $119.1591
41+ $4.2758 $175.3078
56+ $4.1384 $231.7504
73+ $3.9998 $291.9854
97+ $3.5863 $347.8711
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess