EN
  • EN
  • DE

MC56F8002VWL

Part No MC56F8002VWL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Digital Signal Controller | IC MCU 16BIT 12KB FLASH 28SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Core Processor 56800E
Data Bus Width 16-Bit
Speed 32MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 23
Program Memory Size 12KB (6K x 16)
Program Memory Type FLASH
Date RAM Size 1K x 16
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 15x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Family Part Number MC56F8002
Manufacturer Pack Quantity 26
MSL Level 3 (168 Hours)
Win Source Part Number 1218801-MC56F8002VWL
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC56F8002VWL CAD Model

Description

NXP MC56F8002VWL Digital Signal Controller

The NXP MC56F8002VWL is a highly integrated digital signal controller (DSC) that combines the processing power of a digital signal processor (DSP) with the functionality and ease-of-use of a microcontroller (MCU). This hybrid device is specifically designed to address the needs of cost-sensitive applications requiring complex algorithms and control functions.

At the heart of the MC56F8002VWL is a 32-bit DSP core capable of delivering up to 40 MIPS (Million Instructions Per Second) at 32MHz. This performance level makes it suitable for a wide range of applications, including motor control, power conversion, sensor processing, and industrial control systems.

The device comes with 32KB of on-chip flash memory, which is ample space for storing application code, and 4KB of RAM for data processing. It also features a rich set of peripherals, including a 12-bit analog-to-digital converter (ADC) with up to 16 channels, allowing for precise measurement of analog signals. The inclusion of a programmable interval timer, PWM modules, and a quadrature decoder makes the MC56F8002VWL an ideal choice for motor control applications.

Connectivity options on the MC56F8002VWL are robust, with support for I²C, SPI, and UART interfaces, which allow for easy communication with other devices in a system. Its flexible clock generation unit includes a frequency-locked loop (FLL) for internal clock stabilization and supports external crystal or resonator-based clock sources.

Designed with power efficiency in mind, the MC56F8002VWL operates in a voltage range of 2.7V to 3.6V, which helps to minimize power consumption for battery-powered devices. Additionally, it features multiple power-saving modes, enabling the design of energy-efficient systems.

The MC56F8002VWL is available in a compact 32-pin LQFP package, making it suitable for space-constrained applications. NXP provides comprehensive development tools and software support, including an integrated development environment (IDE), software libraries, and real-time debugging capabilities to accelerate the design and development process.

With its blend of DSP and MCU capabilities, the NXP MC56F8002VWL is a versatile and cost-effective solution for a diverse range of embedded systems that require sophisticated signal processing and control functionalities.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4675 $58.0775
32+ $3.6660 $117.3120
49+ $3.5516 $174.0284
68+ $3.4373 $233.7364
87+ $3.3218 $288.9966
117+ $2.9787 $348.5079
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess