EN
  • EN
  • DE

MC68HC705SR3PE

Part No MC68HC705SR3PE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC05 CISC 3.75KB EPROM 3.3V/5V 40-Pin PDIP / IC MCU 8BIT 3.75KB OTP 40DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC05
Packaging Tube
Part Status Obsolete(EOL)
Core Processor HC05
Core Size 8-Bit
Speed 4MHz
Peripherals LED, POR
Number of I/O 32
Program Memory Size 3.75KB (3.75K x 8)
Program Memory Type One Time Programmable(OTP)
RAM Size 192 x 8
Supply Voltage 3 V ~ 5.5 V
Data Converters A/D 4x8b
Oscillator Type Internal
Operating Temperature Range 0°C ~ 70°C (TA)
Package 40-DIP (0.600", 15.24mm)
Manufacturer Package 40-PDIP
Win Source Part Number 787887-MC68HC705SR3PE
Popularity Medium
Supply and Demand Status Limited
Family Name MC68HC705
Introduction Date September 03, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Not Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC68HC705SR3PE CAD Model

Description

The NXP MC68HC705SR3PE is a sophisticated microcontroller that offers a powerful blend of features for a wide range of embedded applications. This microcontroller is part of the MC68HC705 family, which is renowned for its high performance and reliability. Designed with an emphasis on versatility, the MC68HC705SR3PE is ideal for applications that require efficient data processing and precise control, such as industrial control systems, automotive electronics, and consumer electronics.

Key Features:

  • Core: The MC68HC705SR3PE is built around a robust 8-bit CPU that is optimized for low-power consumption and high-speed processing, ensuring efficient operation even in demanding environments.
  • Memory: It comes with a generous onboard memory configuration, including read-only memory (ROM) and random-access memory (RAM), facilitating complex program execution and data storage.
  • I/O Capabilities: The microcontroller provides a variety of input/output options, which include multiple general-purpose I/O pins, enabling it to interface with a broad range of peripheral devices and sensors.
  • Timers: Integrated timers support a multitude of functions, from simple timekeeping to complex pulse width modulation (PWM) for motor control and other time-sensitive operations.
  • Communication Interfaces: It supports several communication protocols, allowing for serial communication with other microcontrollers, computers, and networked devices.
  • Power Efficiency: Designed for power-sensitive applications, it features power-saving modes that reduce energy consumption without compromising performance.
  • Package: The MC68HC705SR3PE is available in a robust package that ensures reliable operation even under harsh conditions.

Applications:

The NXP MC68HC705SR3PE microcontroller is suitable for a diverse range of applications. Its robust architecture makes it an excellent choice for industrial automation, where precision and durability are critical. In the automotive sector, it can be used for engine control units, dashboard instrumentation, and in-car entertainment systems. Additionally, its low power consumption and flexible I/O options make it well-suited for portable consumer devices, home automation, and smart sensor networks.

Overall, the NXP MC68HC705SR3PE is a versatile and reliable microcontroller that provides the performance and features necessary to drive modern embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess