EN
  • EN
  • DE

MC8640DVU1000HE

Part No MC8640DVU1000HE
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC86XX 1.0GHZ 1023FCCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e600 Microprocessor IC series 2 Core, 32-Bit 1.0GHz 1023-FCCBGA (33x33)
Manufacturer NXP
Series MPC86xx
Package Tray
Part Status Obsolete
Core Processor PowerPC e600
Speed 1.0GHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 1023-BCBGA, FCCBGA
Case / Package 1023-FCCBGA (33x33)
Family Name MC864
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 24
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926371-MC8640DVU1000HE
Ultra Librarian 3D Model Ultra Librarian MC8640DVU1000HE CAD Model

Description

Product Overview: NXP MC8640DVU1000HE

The NXP MC8640DVU1000HE is a high-performance, dual-core microprocessor designed to meet the rigorous demands of modern embedded applications. This processor is part of the PowerQUICC III family, which is renowned for its exceptional speed, reliability, and integrated communications capabilities.

Key Features

  • CPU Cores: The MC8640DVU1000HE is equipped with two e600 cores that can run up to 1GHz, providing robust processing power for compute-intensive tasks.
  • Integrated Memory Controller: This microprocessor features an integrated DDR2/DDR3 memory controller, allowing for high-speed data transfers and efficient memory management.
  • Cache Memory: Each core has a 1MB L2 cache, which enhances the overall performance by reducing the time needed to access frequently used data.
  • High-Speed Connectivity: With support for multiple high-speed interfaces, including Gigabit Ethernet, PCI Express, and Serial RapidIO, this processor is well-suited for networking and data communication tasks.
  • Power Efficiency: The MC8640DVU1000HE is designed with power efficiency in mind, incorporating features that reduce power consumption during operation, making it ideal for applications with thermal constraints.

Applications

The versatility of the NXP MC8640DVU1000HE allows it to be used in a wide range of applications. It is particularly well-suited for:

  • Networking equipment such as routers, switches, and gateways
  • Telecommunications infrastructure including base stations and network control
  • High-performance computing tasks in industrial and scientific environments
  • Embedded computing systems requiring dual-core processing strength

Conclusion

The NXP MC8640DVU1000HE stands out for its dual-core architecture, high-speed connectivity options, and power efficiency. It is a reliable choice for designers and engineers looking to develop advanced embedded systems with stringent performance and connectivity requirements. With its robust feature set, the MC8640DVU1000HE continues to be a preferred solution in a multitude of technology sectors.

You May Also Be Interested in

Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
Rochester Electronics
MICROPROCESSOR, 8-BIT, 5MHZ, CMO / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $37.9914
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $93.8438
Broadcom Limited
WIRELESS AUDIO PART 1GHZ 17X17 F / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GL RISC / Microprocessor IC *
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess