EN
  • EN
  • DE

MC908EY8MFAE

Part No MC908EY8MFAE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC08 CISC 8KB Flash 5V 32-Pin LQFP Tray / IC MCU 8BIT 8KB FLASH 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC08
Packaging Tray
Part Status Obsolete(EOL)
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Connectivity LIN, SCI, SPI
Peripherals POR, PWM
Number of I/O 24
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 32-LQFP
Manufacturer Package 32-LQFP (7x7)
Win Source Part Number 788051-MC908EY8MFAE
Popularity Medium
Supply and Demand Status Limited
Family Name MC908EY8
Introduction Date June 09, 2005
ECCN EAR99
Country of Origin China, Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MC908EY8MFAE CAD Model

Description

The NXP MC908EY8MFAE is a versatile and powerful 8-bit microcontroller designed to cater to a wide array of applications ranging from industrial control systems to automotive electronics. This microcontroller is part of the MC9S08 family, which is known for its robust architecture, low power consumption, and high performance. With its integrated features and capabilities, the MC908EY8MFAE is an ideal choice for designers looking to develop sophisticated and reliable embedded systems.

Key Features

  • CPU: 8-bit HCS08 Central Processing Unit, which provides a balanced compromise between processing power and energy efficiency, ensuring optimal performance for embedded applications.
  • Flash Memory: 8KB of on-chip flash memory, which offers ample space for application code and data storage, along with the advantage of in-circuit programmability.
  • RAM: 512 Bytes of Random Access Memory, allowing for efficient data handling and manipulation within the microcontroller.
  • Operating Voltage: Wide range of operating voltages from 2.7V to 5.5V, making the MC908EY8MFAE adaptable to various power supply conditions and ensuring compatibility with other components in the system.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation under harsh environmental conditions.
  • Timers: Multiple timing systems including an 8-channel, 16-bit timer/pulse-width modulator (TPM) module, which provides precise timing control for a variety of tasks.
  • Communication Interfaces: Integrated Serial Communications Interface (SCI) and Serial Peripheral Interface (SPI) modules, facilitating easy data exchange with other devices and peripherals.
  • Input/Output: Up to 38 General Purpose Input/Output (GPIO) pins, offering extensive interfacing capabilities.
  • Package: 48-QFN package, providing a compact footprint for space-constrained applications.

Applications

The MC908EY8MFAE microcontroller is suited for a variety of applications, including but not limited to automotive control systems, industrial automation, consumer electronics, and smart sensors. Its robust feature set enables developers to create complex and reliable systems that require efficient processing, precise timing, and flexible interfacing options.

Conclusion

In conclusion, the NXP MC908EY8MFAE microcontroller stands out as a high-performance, feature-rich solution for a multitude of embedded system applications. Its combination of processing power, memory capacity, and versatile peripherals packaged in a compact form factor makes it an excellent choice for engineers and developers seeking a reliable microcontroller platform.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess