EN
  • EN
  • DE

MC908QY4CDTER

Part No MC908QY4CDTER
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit HC08 CISC 4KB Flash 3.3V/5V 16-Pin TSSOP T/R / IC MCU 8BIT 4KB FLASH 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series HC08
Packaging Reel package
Core Processor HC08
Core Size 8-Bit
Speed 8MHz
Peripherals LVD, POR, PWM
Number of I/O 13
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 128 x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 4x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 16-TSSOP
Win Source Part Number 788079-MC908QY4CDTER
Popularity Medium
Supply and Demand Status Limited
Family Name MC908QY4
Introduction Date June 13, 2005
ECCN 3A991.a.2
Country of Origin China, Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MC908QY4CDTER CAD Model

Description

Introducing the NXP MC908QY4CDTER Microcontroller

The NXP MC908QY4CDTER is a versatile and powerful microcontroller that is part of the MC908QY family, designed to provide a robust and cost-effective solution for a wide range of embedded applications. This microcontroller is built on a high-performance HCS08 core and comes in a compact 16-pin TSSOP package, making it an ideal choice for space-constrained applications.

Key Features

  • Advanced HCS08 Core: At the heart of the MC908QY4CDTER is the HCS08 core, which operates at a bus frequency of up to 8 MHz, delivering the processing power needed for complex tasks.
  • Memory Capacity: The device includes 4KB of on-chip flash memory, providing ample space for application code, and 128B of RAM for data storage and manipulation.
  • Robust I/O Options: With up to 13 GPIO pins, the microcontroller offers flexible input/output options for interfacing with sensors, actuators, and other peripherals.
  • Integrated Peripherals: The MC908QY4CDTER features a range of built-in peripherals, including an 8-channel, 10-bit analog-to-digital converter (ADC), a serial communications interface (SCI), and a timer module to support complex timing operations.
  • Low Power Consumption: Designed for power-sensitive applications, this microcontroller supports multiple power-saving modes, allowing for efficient energy management and extended battery life in portable devices.
  • Wide Operating Voltage: The device operates across a wide voltage range from 2.7V to 5.5V, accommodating various power supply requirements.

Applications

The MC908QY4CDTER is suited for a diverse array of applications, including but not limited to:

  • Consumer electronics
  • Automotive control systems
  • Industrial automation
  • Home automation and smart appliances
  • Medical devices

With its robust feature set, the NXP MC908QY4CDTER microcontroller provides developers with a flexible platform for creating sophisticated and efficient embedded systems. Whether you're designing a new smart sensor, upgrading a legacy automotive module, or innovating in the IoT space, this microcontroller is a reliable choice that balances performance with cost-effectiveness.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess