EN
  • EN
  • DE

MC9RS08KB12CTG

Part No MC9RS08KB12CTG
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU Block Diagram | IC MCU 8BIT 12KB FLASH 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Core Processor RS08
Data Bus Width 8-Bit
Speed 20MHz
Connectivity I2C, SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 14
Program Memory Size 12KB (12K x 8)
Program Memory Type FLASH
Date RAM Size 254 x 8
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 8x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number MC9RS08KB12
Manufacturer Pack Quantity 96
MSL Level 3 (168 Hours)
Win Source Part Number 1220438-MC9RS08KB12CTG
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9RS08KB12CTG CAD Model

Description

The NXP MC9RS08KB12CTG is a highly-integrated microcontroller (MCU) designed to offer robust performance in a compact package. This device is part of the RS08 family, which is well-suited for a wide range of applications, particularly those requiring a combination of low power consumption, efficiency, and processing capability.

Key Features

  • CPU: The MC9RS08KB12CTG is equipped with an RS08 core, operating at a maximum frequency of 20 MHz. This core provides a balance of control and efficiency, making it ideal for cost-sensitive applications.
  • Memory: It boasts 12 KB of on-chip flash memory, providing ample space for application code, and 1 KB of RAM for data storage, ensuring smooth operation.
  • I/O Options: The device includes versatile input/output options with up to 23 GPIO pins, which can be multiplexed with other onboard functions to maximize the design's flexibility.
  • ADC: An integrated 10-bit analog-to-digital converter (ADC) allows the MCU to interface with analog sensors and devices, offering precise data acquisition capabilities.
  • Timers: The inclusion of multiple timer systems, including an 8-bit modulo timer and a 2-channel timer interface module, provides excellent options for event counting and pulse width modulation (PWM).
  • Power Efficiency: Designed with energy efficiency in mind, the MC9RS08KB12CTG features a range of power-saving modes, including stop and wait modes, which significantly reduce the power consumption during idle periods.
  • Package: The component is available in a 32-pin QFN package, which ensures a minimal footprint on the PCB while still offering ample connection points for peripherals and interfacing.

Applications

The NXP MC9RS08KB12CTG is versatile enough to fit into a variety of application areas. These include, but are not limited to, consumer electronics, automotive systems, industrial control units, and smart sensors. Its robust feature set and power efficiency make it an excellent choice for designers looking to optimize their embedded systems.

Conclusion

In conclusion, the NXP MC9RS08KB12CTG microcontroller offers a powerful combination of performance, memory capacity, and energy efficiency. Its comprehensive feature set and compact form factor make it a compelling choice for engineers and developers working on the next generation of embedded devices.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7858 $50.1444
44+ $2.2858 $100.5752
68+ $2.2143 $150.5724
94+ $2.1429 $201.4326
121+ $2.0715 $250.6515
162+ $1.8572 $300.8664
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess