EN
  • EN
  • DE

MC9S08AW16MPUE

Part No MC9S08AW16MPUE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCU 8-bit S08 CISC 16KB Flash 3.3V/5V 64-Pin LQFP Tray / IC MCU 8BIT 16KB FLASH 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series S08
Packaging Tray
Core Processor S08
Core Size 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 54
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 788100-MC9S08AW16MPUE
Popularity Medium
Supply and Demand Status Limited
Family Name MC9S08AW16
Introduction Date July 14, 2007
ECCN 3A991.a.2
Country of Origin China, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC9S08AW16MPUE CAD Model

Description

Product Overview: NXP MC9S08AW16MPUE Microcontroller

The NXP MC9S08AW16MPUE is a powerful and versatile microcontroller that is part of the S08 family, designed for a wide range of applications requiring robust performance and high reliability. This microcontroller features a HCS08 core with a maximum CPU frequency of 40 MHz, providing the computational power needed for complex tasks and real-time processing.

Key Features:

  • Core: HCS08, 40 MHz maximum CPU frequency for efficient processing.
  • Memory: 16 KB flash memory and 1 KB RAM, offering ample space for program storage and operational data handling.
  • I/O Options: Multiple general-purpose input/output (GPIO) pins for versatile connectivity and peripheral control.
  • Timers: Integrated timers including an 8-channel, 16-bit timer/pulse-width modulator (TPM) for precise event measurement and motor control.
  • Analog to Digital Converter (ADC): 10-bit ADC with multiple channels, enabling accurate analog signal measurement and conversion.
  • Communication Interfaces: Includes I2C, SCI (UART), and SPI modules for flexible communication with other devices and peripherals.
  • Supply Voltage: Operates from 2.7V to 5.5V, accommodating various power supply configurations.
  • Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation in harsh environments.
  • Package: Available in a 64-Pin QFP package, suitable for space-constrained applications.

Applications:

The MC9S08AW16MPUE microcontroller is ideal for a broad spectrum of applications, including but not limited to industrial control systems, automotive systems, home appliances, consumer electronics, and medical devices. Its robust feature set enables developers to implement complex algorithms and control schemes, making it a go-to choice for projects requiring a dependable and flexible microcontroller solution.

Quality and Support:

NXP is known for its commitment to quality and long-term support. This microcontroller is backed by NXP's comprehensive technical documentation, development tools, and software libraries. These resources help to accelerate development time and reduce time-to-market for products incorporating the MC9S08AW16MPUE.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0970 $60.5820
14+ $8.2848 $115.9872
22+ $8.0259 $176.5698
30+ $7.7671 $233.0130
39+ $7.5081 $292.8159
52+ $6.7313 $350.0276
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess