EN
  • EN
  • DE

MC9S08LC36LK

Part No MC9S08LC36LK
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Microcontrollers | IC MCU 8BIT 36KB FLASH 80FQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor S08
Data Bus Width 8-Bit
Speed 40MHz
Connectivity I2C, SCI, SPI
Peripherals LCD, LVD, POR, PWM, WDT
The number of I/O 24
Program Memory Size 36KB (36K x 8)
Program Memory Type FLASH
Date RAM Size 2.5K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 8x12b
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 80-LQFP
Supplier Device Package 80-FQFP (12x12)
Family Part Number MC9S08LC36
Manufacturer Pack Quantity 480
MSL Level 3 (168 Hours)
Win Source Part Number 1220472-MC9S08LC36LK
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S08LC36LK CAD Model

Description

Introducing the NXP MC9S08LC36LK Microcontroller

The NXP MC9S08LC36LK is a sophisticated microcontroller that integrates a wealth of features to support a wide range of applications. Designed for cost-sensitive and power-constrained projects, this 8-bit MCU is based on the HCS08 core and operates at a maximum frequency of 40 MHz. It is part of the Flexis series, which is known for its low-power capabilities and exceptional efficiency.

Key Features of MC9S08LC36LK

  • Advanced CPU: Built around the high-performance HCS08 core, the MC9S08LC36LK offers a bus frequency of up to 20 MHz, providing robust computational capabilities for a variety of tasks.
  • Memory: This microcontroller comes with 36 KB of on-chip flash memory and 2 KB of RAM, ensuring ample space for program storage and efficient data management.
  • Rich Peripheral Set: It includes a range of peripherals such as an 8-channel 10-bit Analog-to-Digital Converter (ADC), two Analog Comparators, a Serial Communications Interface (SCI), an SPI module, and an I2C bus interface, offering versatile connectivity and data acquisition options.
  • Timer Functions: With an 8-channel timer/pulse-width modulator (TPM), the MC9S08LC36LK provides precise timing control for a broad array of applications.
  • Low Power Design: The microcontroller is engineered for low-power operation, featuring multiple power-saving modes, including stop and wait modes, to extend battery life in portable devices.
  • Development Support: NXP offers a comprehensive suite of development tools for the MC9S08LC36LK, including software libraries, development boards, and Integrated Development Environments (IDEs) to accelerate the design and prototyping process.

Applications

The MC9S08LC36LK is well-suited for a variety of applications, including but not limited to consumer electronics, industrial control systems, automotive modules, and smart sensors. Its integration of essential features with low-power operation makes it an ideal choice for designers looking to optimize performance while managing power consumption.

With its robust architecture, versatile peripherals, and energy-efficient design, the NXP MC9S08LC36LK microcontroller is a powerful solution for your next embedded system project.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.7641 $63.8205
12+ $10.4731 $125.6772
18+ $10.1459 $182.6262
24+ $9.8186 $235.6464
31+ $9.4913 $294.2303
41+ $8.5093 $348.8813
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess