EN
  • EN
  • DE

MC9S08PA60AVQH

Part No MC9S08PA60AVQH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 64QFP / S08 series Microcontroller IC 8-Bit 20MHz 60KB (60K x 8) FLASH 64-QFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series S08
Package Tray
Core Processor S08
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals LVD, POR, PWM, WDT
Number of I/O 57
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 4K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 64-QFP
Supplier Device Package 64-QFP (14x14)
Base Product Number MC9S08
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935320406557
Standard Package 84
Win Source Part Number 1022711-MC9S08PA60AVQH
Ultra Librarian 3D Model Ultra Librarian MC9S08PA60AVQH CAD Model

Description

NXP MC9S08PA60AVQH Microcontroller

The NXP MC9S08PA60AVQH is a versatile and powerful 8-bit microcontroller designed to cater to a wide range of embedded applications. It is part of the S08 family of microcontrollers that are known for their robustness, low power consumption, and high-performance capabilities. This particular model comes in a 64-QFP package and is equipped with a wealth of features that make it an ideal choice for industrial control, automotive, consumer electronics, and Internet of Things (IoT) applications.

Key Features:

  • Core: At the heart of the MC9S08PA60AVQH lies an S08 core, which operates at a maximum frequency of 20 MHz, providing the necessary processing power for a variety of tasks.
  • Flash Memory: The device boasts 60KB of on-chip flash memory, which is ideal for storing application code and data. The flash memory is also highly reliable and supports in-circuit programming for easy updates.
  • RAM: With 4KB of RAM, the microcontroller offers ample space for temporary data storage and efficient run-time operations.
  • I/O Ports: The MC9S08PA60AVQH provides a rich set of input/output options, including multiple general-purpose I/O pins that support a variety of peripheral functionalities.
  • Timers and PWM: It features an array of timers, including an 8-channel, 16-bit timer and a 2-channel, 16-bit timer, along with an 8-channel pulse-width modulator (PWM) for precise control over motor and other applications requiring variable output.
  • Analog-to-Digital Converter (ADC): A 12-channel, 12-bit ADC allows the microcontroller to convert analog signals into digital data, making it suitable for sensor interfacing and data acquisition tasks.
  • Communication Interfaces: The device includes multiple communication interfaces such as I2C, SPI, and SCI (UART), enabling easy connectivity with other microcontrollers, sensors, and peripheral devices.
  • Operating Voltage: It operates within a range of 1.8V to 5.5V, ensuring flexibility in various power supply conditions and applications.
  • Temperature Range: The microcontroller is designed to perform reliably in extreme conditions, with an operational temperature range of -40°C to 85°C.

The MC9S08PA60AVQH microcontroller from NXP is a sophisticated and reliable component that offers a balanced combination of performance, power efficiency, and integration, making it a go-to choice for engineers and developers working on next-generation embedded systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $1.4386
Microchip Technology
MCU 8-bit PIC RISC 7KB Flash 5V Automotive 20-Pin SSOP Tube / IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $6.2027

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6045 $57.6270
13+ $7.8806 $102.4478
20+ $7.6344 $152.6880
28+ $7.3881 $206.8668
36+ $7.1418 $257.1048
47+ $6.4030 $300.9410
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,519 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess