EN
  • EN
  • DE

MC9S12DJ128VPVE

Part No MC9S12DJ128VPVE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Device User Guide | IC MCU 16BIT 128KB FLASH 112LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor HCS12
Data Bus Width 16-Bit
Speed 25MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals PWM, WDT
The number of I/O 91
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Date RAM Size 8K x 8
Supply Voltage 2.35V ~ 5.25V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 112-LQFP
Supplier Device Package 112-LQFP (20x20)
Family Part Number MC9S12DJ128
Manufacturer Pack Quantity 300
MSL Level 3 (168 Hours)
Win Source Part Number 1220552-MC9S12DJ128VPVE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9S12DJ128VPVE CAD Model

Description

Product Overview: MC9S12DJ128VPVE

The MC9S12DJ128VPVE is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed to cater to the demanding needs of automotive and industrial applications. This powerful MCU is part of the HCS12D family, which is well-known for its integration of a sophisticated 16-bit microcontroller with a wide range of peripherals.

At the heart of the MC9S12DJ128VPVE is a 16-bit HCS12 core that operates at a frequency of up to 80 MHz. It is equipped with 128 KB of Flash memory, which provides ample space for complex program code, and 8 KB of RAM for efficient data processing. The inclusion of EEPROM with a size of 2 KB allows for easy data storage and retrieval without the need for external memory components.

This MCU features a rich set of peripherals that enhance its functionality and flexibility. Notable among these are two serial communications interfaces (SCI), which enable easy serial data exchange, and a Serial Peripheral Interface (SPI) that facilitates high-speed communication with external devices. Additionally, it includes an Inter-Integrated Circuit (I²C) bus for multi-master communication.

The MC9S12DJ128VPVE also boasts an advanced interrupt controller that ensures prompt and efficient handling of system events. Its 8-channel 16-bit timer system, which includes pulse-width modulation (PWM) capability, is ideal for precise timing and control applications. The MCU's 56 general-purpose input/output (GPIO) pins provide a versatile interface for a wide range of sensors, actuators, and other external components.

Safety and reliability are paramount in automotive and industrial environments, and the MC9S12DJ128VPVE addresses these concerns with features like a watchdog timer and low-voltage detection. It is available in a 112-pin LQFP package, which ensures a compact footprint while allowing for efficient heat dissipation and robust physical connections.

In summary, the MC9S12DJ128VPVE from NXP is a robust and feature-rich MCU solution that is ideal for complex and demanding applications where performance, reliability, and a wide array of peripherals are essential.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $93.2331 $93.2331
2+ $90.2256 $180.4512
3+ $87.2181 $261.6543
4+ $78.1955 $312.7820
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 848 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess