EN
  • EN
  • DE

MC9S12HZ128VAL

Part No MC9S12HZ128VAL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MC9S12HZ256 Data Sheet, Rev. 2.05 | IC MCU 16BIT 128KB FLASH 112LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor HCS12
Data Bus Width 16-Bit
Speed 25MHz
Connectivity CANbus, EBI/EMI, I2C, SCI, SPI
Peripherals LCD, Motor control PWM, POR, PWM, WDT
The number of I/O 85
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Date RAM Size 6K x 8
Supply Voltage 2.35V ~ 5.5V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 112-LQFP
Supplier Device Package 112-LQFP (20x20)
Family Part Number 9S12HZ128
Manufacturer Pack Quantity 300
MSL Level 3 (168 Hours)
Win Source Part Number 1220566-MC9S12HZ128VAL
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC9S12HZ128VAL CAD Model

Description

The NXP MC9S12HZ128VAL is a highly integrated, 16-bit microcontroller that combines high-performance data processing capabilities with advanced features, making it an ideal choice for automotive and industrial control systems. This microcontroller is part of the HCS12 family, which is well-known for its robust architecture, enhanced memory options, and a wide range of peripheral sets.

Key Features:

  • Core: The device features a 16-bit HCS12 central processing unit (CPU), which delivers exceptional processing power and allows for efficient handling of complex tasks.
  • Memory: It comes with 128 KB of on-chip flash memory, which provides ample space for application code and data storage, along with 8 KB of RAM for dynamic data processing.
  • Advanced Timer: The MC9S12HZ128VAL includes a sophisticated timer module that supports multiple timing and pulse-width modulation (PWM) operations, crucial for precise control applications.
  • Analog-to-Digital Converter (ADC): A 10-bit ADC with multiple channels enables the microcontroller to convert analog signals into digital data for processing, which is vital for sensor-based systems.
  • Communication Interfaces: Equipped with numerous communication interfaces such as SCI (Serial Communication Interface), SPI (Serial Peripheral Interface), and CAN (Controller Area Network), this microcontroller ensures versatile connectivity options.
  • Operating Temperature: Designed to withstand harsh environments, it operates within a temperature range of -40°C to +125°C, making it reliable for automotive and industrial applications.
  • Packaging: The MC9S12HZ128VAL is available in a 112-pin LQFP (Low-Profile Quad Flat Package), which provides a compact footprint while offering enough pins for interfacing with external devices.

Applications:

The robust feature set of the NXP MC9S12HZ128VAL makes it suitable for a range of applications, including but not limited to:

  • Automotive control systems
  • Industrial automation
  • Robotics
  • Embedded systems
  • Motor control

With its combination of performance, memory, and peripherals, the NXP MC9S12HZ128VAL microcontroller is a versatile and reliable solution for engineers looking to develop advanced control systems.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.9455 $59.8910
5+ $24.5707 $122.8535
8+ $23.8029 $190.4232
11+ $23.0350 $253.3850
13+ $22.2672 $289.4736
18+ $19.9637 $359.3466
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess