EN
  • EN
  • DE

MC9S12XDT256CAL

Part No MC9S12XDT256CAL
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 112LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor HCS12X
Part Core Size 16-Bit
Speed(Frequency) 80MHz
Number of I/O 91
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Data RAM Size 16K x 8
Supply Voltage - Operating 2.35 V to 5.5 V
Data Converters A/D 16x10b
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 112-LQFP (20x20)
Win Source Part Number 1074446-MC9S12XDT256CAL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC9S12XDT256CAL CAD Model

Description

Product Overview: MC9S12XDT256CAL

The MC9S12XDT256CAL is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed for automotive and industrial applications that require sophisticated control and processing capabilities. This 16-bit MCU is part of the HCS12X family, which is well-known for its robust design, exceptional performance, and flexibility.

Key Features

  • Core: The MC9S12XDT256CAL is built around the 16-bit HCS12X CPU, which operates at a frequency of up to 80 MHz. The HCS12X core features an enhanced instruction set, including DSP instructions, which provides improved computational efficiency and speed.
  • Memory: This MCU comes with 256KB of Flash memory, which is ideal for storing complex programs and algorithms. Additionally, it includes 12KB of RAM for dynamic data storage and 4KB of EEPROM for non-volatile data retention.
  • Input/Output: It offers a rich set of I/O capabilities, including multiple digital and analog interfaces. This allows for easy integration with various sensors, actuators, and other peripherals.
  • Advanced Timers: The device features a comprehensive set of timers, including a 16-channel timer module for precise event timing, pulse width modulation (PWM), and input capture/output compare functions.
  • Connectivity: The MCU provides robust communication interfaces such as CAN, SPI, and SCI, which enable it to communicate with other devices and form part of a larger system network.
  • Integrated Analog Features: It includes an Analog-to-Digital Converter (ADC) with up to 16 channels, offering high precision for analog signal processing.

Applications

The MC9S12XDT256CAL is engineered to meet the stringent requirements of the automotive industry, making it suitable for engine control units, body control modules, and advanced driver-assistance systems. In addition, its versatile feature set makes it an excellent choice for industrial control systems, robotics, and other sophisticated real-time applications.

Quality and Reliability

NXP's commitment to quality ensures that the MC9S12XDT256CAL is manufactured to the highest standards, with rigorous testing for reliability and performance in harsh environments. Its wide operating temperature range and robust design make it a reliable solution for mission-critical applications.

Overall, the MC9S12XDT256CAL MCU is a powerful and reliable component that provides designers with the flexibility and performance necessary to drive innovation in today's fast-paced and technology-driven markets.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.5588 $99.1176
3+ $40.6636 $121.9908
4+ $39.3929 $157.5716
6+ $38.1221 $228.7326
7+ $36.8514 $257.9598
10+ $33.0392 $330.3920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess