EN
  • EN
  • DE

MCEVALHPCN-8641D

Part No MCEVALHPCN-8641D
Manufacturer NXP / Nexperia
Catalog Evaluation Boards - Embedded - MCU, DSP
Description MPC8641D EVAL BRD / MPC8641D - e600 MPU Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr NXP USA Inc.
Package Bulk
Product Status Not For New Designs
Board Type Evaluation Platform
Type MPU
Core Processor e600
Utilized IC / Part MPC8641D
Mounting Type Fixed
Contents Board(s)
Base Product Number MCEVALHPCN
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Win Source Part Number 1345787-MCEVALHPCN-8641D
Ultra Librarian 3D Model Ultra Librarian MCEVALHPCN-8641D CAD Model

Description

The MCEVALHPCN-8641D from NXP Semiconductors is a high-performance evaluation kit designed for developers and engineers who need to evaluate, prototype, and develop applications using NXP's advanced microcontroller technology. This evaluation kit is particularly tailored for the rigorous demands of motor control, industrial automation, and IoT applications.

Key Features

  • Advanced Microcontroller: At the heart of the MCEVALHPCN-8641D is a powerful microcontroller that provides robust processing capabilities suitable for complex algorithms and control systems.
  • Comprehensive Development Tools: The kit includes a suite of development tools that facilitate programming, debugging, and performance analysis, enabling a streamlined development process from concept to production.
  • Flexible Connectivity: With a range of connectivity options including CAN, SPI, I2C, and UART, this evaluation kit offers versatile interfacing with a variety of peripherals and external devices.
  • Integrated Motor Control: Designed with motor control applications in mind, the MCEVALHPCN-8641D includes dedicated hardware and software features to support efficient and precise control of various motor types.
  • Expansion Options: The evaluation board features expansion ports that allow for the addition of custom or third-party modules, providing the flexibility to extend its capabilities to meet specific project requirements.

Applications

The MCEVALHPCN-8641D is well-suited for a wide array of applications, including:

  • High-performance motor control systems
  • Industrial automation and control
  • Internet of Things (IoT) devices
  • Robotics and drones
  • Energy-efficient applications

Support and Resources

NXP offers extensive support for the MCEVALHPCN-8641D through its online technical documentation, application notes, and user community. Developers can access a wealth of resources, including software libraries, example projects, and a knowledge base to accelerate development and bring their innovative ideas to life.

With its powerful features and comprehensive support, the MCEVALHPCN-8641D evaluation kit is an invaluable tool for engineers looking to harness NXP's cutting-edge microcontroller technology for their next high-performance application.

You May Also Be Interested in

NXP / Nexperia
Freescale - TWR-S08LL64-KIT - Development Kit | TOWER SYSTEM MCF5225X EVAL BRD
Lowest to $89.6358
Future Designs Inc.
BOARD FOR LPC2103 48-LQFP / USB-DONGLE AND DERIVATIVE BOARDS
Need more? Email Us
Silicon Labs
DEV KIT FOR F124/F125/F126/F127
Need more? Email Us
NXP / Nexperia
BOARD LPCXPRESSO LPC1343
Need more? Email Us
Texas Instruments
Experimenter Board Quick Start
Lowest to $57.9881
Olimex LTD
NXP ARM LPC1227 CORTEX M0 PROTO / LPC1227 Microcontroller Development Board 12MHz/45MHz CPU 8KB RAM 128KB Flash
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Analog Devices Inc.
KIT EVAL EZ LITE ADZS-BF592
Need more? Email Us
Cirrus Logic Inc.
KIT DEVELOPMENT EP9315 ARM9 / Embedded Processor Development System for EP9315 and EP9312
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess