EN
  • EN
  • DE

MCF51AC256ACLKE

Part No MCF51AC256ACLKE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor Coldfire V1
Data Bus Width 32-Bit
Speed 50MHz
Connectivity CANbus, I2C, SCI, SPI
Peripherals LVD, PWM, WDT
The number of I/O 69
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 32K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 24x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 80-LQFP
Supplier Device Package 80-LQFP (14x14)
Family Part Number MCF51AC256
Manufacturer Pack Quantity 450
MSL Level 3 (168 Hours)
Win Source Part Number 1220601-MCF51AC256ACLKE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCF51AC256ACLKE CAD Model

Description

The NXP MCF51AC256ACLKE is a robust, high-performance microcontroller that is part of the Flexis series of 32-bit microcontrollers. This advanced microcontroller is designed to meet the needs of a wide array of applications, ranging from industrial control to consumer electronics. It is particularly well-suited for applications that require a significant amount of processing power, flexibility, and a rich set of peripherals.

Key Features

  • Core: The MCF51AC256ACLKE is built around a V1 ColdFire core, which provides a 32-bit architecture, enabling efficient handling of complex computations and algorithms.
  • Memory: It comes equipped with 256KB of flash memory and 16KB of RAM, providing ample space for application code and data storage.
  • Speed: The microcontroller operates at a maximum frequency of 50MHz, delivering the processing power required for time-sensitive tasks.
  • Peripherals: A variety of integrated peripherals are available, including multiple serial communication interfaces (SCI, SPI, I2C), an analog-to-digital converter (ADC), a timer/pulse-width modulation (PWM) module, and more.
  • Power Efficiency: Designed with power efficiency in mind, it features multiple power-saving modes to reduce energy consumption during idle periods.
  • Package: The device is available in an 80-pin LQFP package, which is suitable for space-constrained applications.
  • Operating Temperature: It can operate over an industrial temperature range, making it reliable in extreme conditions.

Applications

The MCF51AC256ACLKE is versatile and can be used in a variety of applications, including but not limited to:

  • Industrial Control Systems
  • Home Automation
  • Medical Devices
  • Automotive Control Units
  • Consumer Electronics

Support and Resources

NXP provides extensive support for the MCF51AC256ACLKE through a comprehensive suite of development tools, software libraries, and documentation, ensuring that developers can get their projects up and running quickly and efficiently. The microcontroller is also backed by NXP's renowned customer support and community forums, where experts and peers are available to help resolve technical challenges.

In summary, the NXP MCF51AC256ACLKE microcontroller offers a powerful combination of performance, memory, peripherals, and power efficiency, making it an excellent choice for a wide range of embedded applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.4321 $52.8642
5+ $21.6879 $108.4395
8+ $21.0101 $168.0808
10+ $20.3324 $203.3240
13+ $19.6547 $255.5111
18+ $17.6214 $317.1852
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 713 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess