EN
  • EN
  • DE

MCF51JF128VHS

Part No MCF51JF128VHS
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Advance Information Temperature range (ambient): -40°C to 105°C | IC MCU 32BIT 128KB FLASH 44LGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor Coldfire V1
Data Bus Width 32-Bit
Speed 50MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 31
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Date RAM Size 32K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 9x12b; D/A 1x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 44-VFLGA Exposed Pad
Supplier Device Package 44-MAPLGA (5x5)
Family Part Number MCF51JF128
Manufacturer Pack Quantity 490
MSL Level 3 (168 Hours)
Win Source Part Number 1220611-MCF51JF128VHS
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCF51JF128VHS CAD Model

Description

The NXP MCF51JF128VHS microcontroller is a highly integrated, robust processing solution designed for embedded applications requiring a balance of control and computing performance. Part of the Flexis series, this 32-bit MCU is built on the V1 ColdFire core, offering a rich set of features and a flexible low-power design, making it ideal for industrial control, medical devices, automotive systems, and smart metering.

Key Features:

  • Core: V1 ColdFire Core with up to 50.33 MHz CPU frequency for efficient processing capabilities.
  • Memory: 128 KB flash memory and 16 KB SRAM provide ample space for complex applications and data storage.
  • Communication Interfaces: Includes multiple communication options such as I2C, SPI, and two UARTs, allowing for versatile peripheral connectivity.
  • Timers: Enhanced with multiple timers, including an 8-channel FlexTimer module, 2-channel Real-Time Counter (RTC), and Programmable Delay Block (PDB) for precise event timing and waveform generation.
  • Analog Features: Comes with a 12-bit Analog-to-Digital Converter (ADC) with up to 16 channels, enabling accurate sensor data acquisition.
  • Operating Voltage: Supports a wide range of supply voltages from 1.8V to 3.6V, catering to diverse power requirements.
  • Operating Temperature: The device is operational over an industrial temperature range of -40°C to +85°C, ensuring reliability in extreme conditions.
  • Packaging: Available in a compact 64-QFP package, suitable for space-constrained applications.

Additional Features:

Further enhancing its functionality, the MCF51JF128VHS boasts an array of additional features such as an internal voltage reference, a Background Debug Mode (BDM) for in-system debugging, and a watchdog timer for system reliability. It also includes an internal clock generator, which reduces the need for external clocking components.

Applications:

With its robust set of features, the NXP MCF51JF128VHS is an excellent choice for designers looking to develop applications in areas such as:

  • Industrial Control Systems
  • Medical Instrumentation
  • Automotive Electronics
  • Smart Metering Solutions
  • Home Automation

Overall, the MCF51JF128VHS from NXP is a versatile microcontroller that offers a rich feature set and flexible design options to meet the demands of various complex embedded systems.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess