EN
  • EN
  • DE

MCF51QE64CLH

Part No MCF51QE64CLH
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 32-Bit Version 1 ColdFire® Central Processor Unit (CPU) | IC MCU 32BIT 64KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor Coldfire V1
Data Bus Width 32-Bit
Speed 50MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, PWM, WDT
The number of I/O 54
Program Memory Size 64KB
Program Memory Type FLASH
Date RAM Size 8K x 8
Supply Voltage 1.8V ~ 3.6V
Data Converters A/D 20x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-LQFP
Supplier Device Package 64-LQFP
Family Part Number MCF51QE64
Manufacturer Pack Quantity 800
MSL Level 3 (168 Hours)
Win Source Part Number 1220623-MCF51QE64CLH
Manufacturer Homepage www.freescale.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCF51QE64CLH CAD Model

Description

The NXP MCF51QE64CLH is a versatile and powerful microcontroller that is part of NXP's MCF51QE series, designed to meet the needs of a wide range of embedded applications. This microcontroller is built on the V1 ColdFire core, offering a perfect blend of energy efficiency and processing power, making it an ideal choice for cost-sensitive and power-conscious designs.

Key Features

  • Core: V1 ColdFire Core with up to 50.33 MHz bus speed.
  • Memory: 64 KB Flash memory and 4 KB RAM, providing ample space for complex applications.
  • Communication Interfaces: Includes a rich set of peripherals such as I2C, SPI, and two UARTs, facilitating easy communication with other devices and peripherals.
  • Timers: Multiple timers including an 8-channel 16-bit timer/pulse-width modulator (TPM) for precise event timing and wave generation.
  • Analog to Digital Converter (ADC): 12-bit resolution ADC with up to 16 channels, providing accurate analog signal measurement.
  • Package: 64 LQFP packaging ensures a compact footprint for space-constrained applications.
  • Operating Voltage: Supports a wide range of supply voltages from 1.8V to 3.6V, accommodating various power supply designs.
  • Temperature Range: Industrial operational temperature range from -40°C to +85°C, ensuring reliable performance across diverse environments.

Applications

The NXP MCF51QE64CLH is well-suited for a variety of applications, including but not limited to industrial control systems, home automation, medical devices, and consumer electronics. Its robust set of features and capabilities make it a go-to solution for designers looking to create sophisticated systems requiring a mix of analog and digital functionalities.

Support and Resources

Developers can take advantage of NXP's comprehensive support system, which includes detailed datasheets, reference manuals, application notes, and technical support forums. Additionally, NXP provides development tools and software libraries to streamline the design process and reduce time to market for products built around the MCF51QE64CLH microcontroller.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5810 $61.3910
26+ $4.5796 $119.0696
40+ $4.4364 $177.4560
54+ $4.2931 $231.8274
70+ $4.1499 $290.4930
94+ $3.7203 $349.7082
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,080 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess