EN
  • EN
  • DE

MCF5208CVM166

Part No MCF5208CVM166
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT ROMLESS 196MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Active
Core Processor Coldfire V2
Part Core Size 32-Bit
Speed(Frequency) 166.67MHz
Number of I/O 50
Program Memory Type ROMless
Data RAM Size 16K x 8
Supply Voltage - Operating 1.4 V to 3.6 V
Oscillator Type External
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 196-MAPBGA (15x15)
Win Source Part Number 1074492-MCF5208CVM166
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name MCF5208
Introduction Date November 16, 2006
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MCF5208CVM166 CAD Model

Description

The NXP MCF5208CVM166 microcontroller is a highly integrated and powerful member of the NXP ColdFire® family, designed to deliver exceptional performance and connectivity for embedded applications. This microcontroller is ideal for designers who are looking for a cost-effective solution that does not compromise on features and processing power.

Key Features

  • Core: The MCF5208CVM166 is built around the V2 ColdFire core, which operates at a maximum frequency of 166 MHz, providing a balance between power consumption and processing capabilities.
  • Memory: It includes an integrated memory controller supporting SDRAM and SRAM, with a maximum of 16 MB addressable memory, allowing for flexible memory management and efficient data storage.
  • Connectivity: This microcontroller features a variety of connectivity options including 10/100 Mbps Fast Ethernet Controller, UART, I²C, QSPI, and Timers, making it suitable for networked applications.
  • Integrated Peripherals: On-chip peripherals such as DMA controllers, timers, and an interrupt controller enhance the performance and functionality of the device without the need for additional components.
  • Power Efficiency: The MCF5208CVM166 is designed with power efficiency in mind, offering several power-saving modes to reduce energy consumption during idle periods.
  • Debugging and Emulation: With support for background debug mode (BDM), the microcontroller simplifies the development process by providing a straightforward interface for debugging and programming.

Applications

The versatility of the MCF5208CVM166 makes it suitable for a wide range of applications, including but not limited to industrial control systems, home automation, security systems, medical devices, and point-of-sale terminals. Its robust set of features ensures that it can meet the demands of complex and connected embedded systems.

Summary

In summary, the NXP MCF5208CVM166 microcontroller is a potent solution for developers seeking a combination of performance, connectivity, and cost-effectiveness. Its comprehensive feature set and ease of use make it a compelling choice for a multitude of embedded applications.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $64.5257 $64.5257
2+ $52.9441 $105.8882
3+ $51.2896 $153.8688
5+ $49.6351 $248.1755
6+ $47.9806 $287.8836
7+ $43.0171 $301.1197
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,681 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess