EN
  • EN
  • DE

MCF5213LCVM66

Part No MCF5213LCVM66
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 81BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor Coldfire V2
Data Bus Width 32-Bit
Speed 66MHz
Connectivity CANbus, I2C, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
The number of I/O 44
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 32K x 8
Supply Voltage 3V ~ 3.6V
Data Converters A/D 8x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 81-LBGA
Supplier Device Package 81-MAPBGA
Family Part Number MCF5213
Manufacturer Pack Quantity 1,200
MSL Level 3 (168 Hours)
Win Source Part Number 1220634-MCF5213LCVM66
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCF5213LCVM66 CAD Model

Description

Introducing the NXP MCF5213LCVM66 Microcontroller

The NXP MCF5213LCVM66 is a high-performance microcontroller that belongs to NXP's ColdFire® V2 family, renowned for its exceptional processing power and flexibility. This device is specifically designed to meet the rigorous demands of advanced industrial control, automotive, and consumer electronics applications where reliable and efficient operation is paramount.

Key Features of MCF5213LCVM66

  • Core: At the heart of the MCF5213LCVM66 lies a ColdFire V2 core, operating at a speed of up to 66 MHz, which provides a balanced trade-off between high performance and low power consumption.
  • Memory: The microcontroller offers 256 KB of embedded flash memory, which is ample space for robust applications, and 32 KB of SRAM for efficient data storage and manipulation.
  • Connectivity: It includes a variety of communication interfaces such as two UARTs, an I²C bus, and a queued serial peripheral interface (QSPI) to ensure versatile connectivity options with peripherals and other microcontrollers.
  • Timers: It features multiple timers including a Programmable Interrupt Timer, 4-channel Timer/PWM module, and a Real-Time Clock, all of which provide precision timing solutions for complex tasks.
  • Analog-to-Digital Converter: The integrated 10-bit analog-to-digital converter (ADC) with 8 channels allows the microcontroller to handle analog signals efficiently, making it ideal for sensor-based applications.
  • Debugging and Emulation: Enhanced debugging and emulation features including a background debug mode (BDM) interface are available for simplified development and troubleshooting.
  • Package: The MCF5213LCVM66 is offered in a compact 112-pin MAPBGA package, making it suitable for space-constrained applications.

Applications

The versatility of the MCF5213LCVM66 makes it an excellent choice for a wide range of applications, such as:

  • Industrial Control Systems
  • Automotive Control Units
  • Medical Devices
  • Home Automation
  • Complex IoT Devices

With its robust architecture, the NXP MCF5213LCVM66 provides a scalable solution for designers looking to leverage a powerful microcontroller that can handle complex algorithms and provide connectivity, all while maintaining cost-effectiveness and minimizing power consumption.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 128KB FLASH 100LQFP
Lowest to $7.6951

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess