EN
  • EN
  • DE

MCF52258VN80

Part No MCF52258VN80
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description MCF52259 ColdFire Microcontroller | IC MCU 32BIT 512KB FLASH 144BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor Coldfire V2
Data Bus Width 32-Bit
Speed 80MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, QSPI, UART/USART, USB OTG
Peripherals DMA, LVD, POR, PWM, WDT
The number of I/O 96
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
Date RAM Size 64K x 8
Supply Voltage 3V ~ 3.6V
Data Converters A/D 8x12b
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 144-LBGA
Supplier Device Package 144-MAPBGA (13x13)
Family Part Number MCF52258
Manufacturer Pack Quantity 800
MSL Level 3 (168 Hours)
Win Source Part Number 1220657-MCF52258VN80
Manufacturer Homepage www.freescale.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCF52258VN80 CAD Model

Description

The NXP MCF52258VN80 is a robust microcontroller designed to meet the needs of demanding embedded applications. This powerful MCU is part of NXP's ColdFire® V2 family, renowned for its high performance, connectivity features, and low power consumption. The MCF52258VN80 operates at a maximum frequency of 80 MHz, offering a balanced combination of processing power and energy efficiency.

Key Features

  • Core: The device features a 32-bit V2 ColdFire core, providing a high level of integration and exceptional computational capabilities.
  • Memory: It comes with 512 KB of flash memory and 64 KB of SRAM, which is ample space for complex applications and data storage.
  • Connectivity: The microcontroller includes a variety of connectivity options such as Ethernet, USB, CAN, and multiple serial interfaces, making it ideal for networked applications.
  • Timers and Counters: It boasts an array of timers, including a real-time clock, DMA-supported timers, and PWM controllers, which are crucial for precise timing operations.
  • Analog Features: The MCF52258VN80 is equipped with an analog-to-digital converter (ADC) and a digital-to-analog converter (DAC), enhancing its suitability for interfacing with analog sensors and actuators.
  • Security: Enhanced security features include a hardware random number generator and a cyclic redundancy check (CRC) engine to ensure data integrity and security.

Applications

The versatility of the MCF52258VN80 makes it suitable for a wide range of applications. It is particularly well-suited for industrial control systems, medical devices, home automation, and complex IoT endpoints that require reliable data processing and connectivity.

Package and Quality

The MCU is available in a 144-pin LQFP package, which provides a compact footprint while allowing for easy integration into various designs. NXP's commitment to quality ensures that the MCF52258VN80 meets stringent industry standards, delivering performance and reliability that designers can trust for their critical applications.

You May Also Be Interested in

Microchip Technology
IC MCU 16/32BIT 32KB FLASH 64QFN
Lowest to $6.9300
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 16KB FLASH 52PLCC
Lowest to $12.0108
Microchip Technology
IC MCU 16/32B 512KB FLASH 64LQFP
Lowest to $10.8882
Microchip Technology
IC MCU 8BIT 128KB FLASH 64QFN
Lowest to $376.8116
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess