EN
  • EN
  • DE

MCF53017CMJ240J

Part No MCF53017CMJ240J
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description Version 3 ColdFire® core with EMAC | IC MCU 32BIT ROMLESS 256MAPBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Part Status Last Time Buy
Core Processor Coldfire V3
Data Bus Width 32-Bit
Speed 240MHz
Connectivity EBI/EMI, Ethernet, I2C, Memory Card, SPI, SSI, UART/USART, USB, USB OTG
Peripherals DMA, PWM, WDT
The number of I/O 83
Program Memory Type ROMless
Date RAM Size 128K x 8
Supply Voltage 1.08V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 256-LBGA
Supplier Device Package 256-MAPBGA (17x17)
Family Part Number MCF53017
Manufacturer Pack Quantity 450
MSL Level 3 (168 Hours)
Win Source Part Number 1220676-MCF53017CMJ240J
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCF53017CMJ240J CAD Model

Description

Introducing the MCF53017CMJ240J Microcontroller from NXP

The MCF53017CMJ240J is a high-performance microcontroller unit (MCU) designed by NXP Semiconductors, renowned for their robust and reliable embedded processing solutions. This advanced microcontroller is part of the MCF530xx family, which is known for its exceptional integration, flexibility, and efficiency, making it an ideal choice for a wide range of industrial and consumer applications.

Key Features

  • Core: The heart of the MCF53017CMJ240J is a 32-bit ColdFire V3 core that operates at a maximum frequency of 240 MHz, providing a perfect balance between high performance and low power consumption.
  • Memory: It comes equipped with a substantial memory capacity, including integrated RAM and flash memory, facilitating complex application development without the need for external memory components.
  • Connectivity: This MCU offers a variety of connectivity options, including multiple serial communication interfaces such as UART, SPI, and I²C, allowing for easy integration into existing systems and support for a wide range of peripherals.
  • Timers and Counters: A suite of timers, including general-purpose timers and pulse width modulators (PWM), provide precise timing and control for real-time tasks and motor control applications.
  • Analog to Digital Converters (ADCs): High-resolution ADCs enable the microcontroller to interface with analog sensors and transducers, making it suitable for data acquisition and monitoring systems.
  • Robust I/O Capabilities: The MCF53017CMJ240J boasts a comprehensive set of input/output ports, supporting a wide array of devices and signals.
  • Security: Enhanced security features are implemented to protect against unauthorized access and to ensure the integrity of the system.

Applications

The versatility of the MCF53017CMJ240J makes it an excellent choice for a multitude of applications. It is particularly well-suited for industrial control systems, medical devices, automotive control units, and complex IoT devices where performance, connectivity, and reliability are paramount.

Design Support

NXP provides comprehensive design support for the MCF53017CMJ240J, including detailed datasheets, technical documentation, development tools, and software libraries. This support helps to accelerate the development process and reduce time-to-market for products utilizing this advanced microcontroller.

Overall, the MCF53017CMJ240J from NXP is a powerful and versatile microcontroller that offers a rich set of features to meet the demands of modern embedded designs.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.1480 $78.4440
6+ $21.4553 $128.7318
9+ $20.7842 $187.0578
12+ $20.1143 $241.3716
15+ $19.4433 $291.6495
20+ $17.4324 $348.6480
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess